Renesas Electronics Corporation Single, Low Voltage Digitally Controlled Potentiometer (XDCP™) ISL23315TFRUZ-T7A

Description
The ISL23315 is a volatile, low voltage, low noise, low power, Isup2/supC Bus™, 256 Taps, single digitally controlled potentiometer (DCP), which integrates DCP core, wiper switches and control logic on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometer is implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the Isup2/supC bus interface. The potentiometer has an associated volatile Wiper Register (WR) that can be directly written to and read by the user. The contents of the WR controls the position of the wiper. When powered on, the ISL23315's wiper will always commence at mid-scale (128 tap position).brbr The low voltage, low power consumption, and small package of the ISL23315 make it an ideal choice for use in battery operated equipment. In addition, the ISL23315 has a VsubLOGIC/sub pin allowing down to 1.2V bus operation, independent from the VsubCC/sub value. This allows for low logic levels to be connected directly to the ISL23315 without passing through a voltage level shifter.brbr The DCP can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.
Request a Quote Datasheet
Description
The ISL23315 is a volatile, low voltage, low noise, low power, Isup2/supC Bus™, 256 Taps, single digitally controlled potentiometer (DCP), which integrates DCP core, wiper switches and control logic on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometer is implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the Isup2/supC bus interface. The potentiometer has an associated volatile Wiper Register (WR) that can be directly written to and read by the user. The contents of the WR controls the position of the wiper. When powered on, the ISL23315's wiper will always commence at mid-scale (128 tap position).brbr The low voltage, low power consumption, and small package of the ISL23315 make it an ideal choice for use in battery operated equipment. In addition, the ISL23315 has a VsubLOGIC/sub pin allowing down to 1.2V bus operation, independent from the VsubCC/sub value. This allows for low logic levels to be connected directly to the ISL23315 without passing through a voltage level shifter.brbr The DCP can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Low Voltage Digitally Controlled Potentiometer (XDCP™) - ISL23315TFRUZ-T7A - Renesas Electronics Corporation
Milpitas, CA, USA
Single, Low Voltage Digitally Controlled Potentiometer (XDCP™)
ISL23315TFRUZ-T7A
Single, Low Voltage Digitally Controlled Potentiometer (XDCP™) ISL23315TFRUZ-T7A
The ISL23315 is a volatile, low voltage, low noise, low power, Isup2/supC Bus™, 256 Taps, single digitally controlled potentiometer (DCP), which integrates DCP core, wiper switches and control logic on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometer is implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the Isup2/supC bus interface. The potentiometer has an associated volatile Wiper Register (WR) that can be directly written to and read by the user. The contents of the WR controls the position of the wiper. When powered on, the ISL23315's wiper will always commence at mid-scale (128 tap position).brbr The low voltage, low power consumption, and small package of the ISL23315 make it an ideal choice for use in battery operated equipment. In addition, the ISL23315 has a VsubLOGIC/sub pin allowing down to 1.2V bus operation, independent from the VsubCC/sub value. This allows for low logic levels to be connected directly to the ISL23315 without passing through a voltage level shifter.brbr The DCP can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.

The ISL23315 is a volatile, low voltage, low noise, low power, Isup2/supC Bus™, 256 Taps, single digitally controlled potentiometer (DCP), which integrates DCP core, wiper switches and control logic on a monolithic CMOS integrated circuit.brbr The digitally controlled potentiometer is implemented with a combination of resistor elements and CMOS switches. The position of the wipers are controlled by the user through the Isup2/supC bus interface. The potentiometer has an associated volatile Wiper Register (WR) that can be directly written to and read by the user. The contents of the WR controls the position of the wiper. When powered on, the ISL23315's wiper will always commence at mid-scale (128 tap position).brbr The low voltage, low power consumption, and small package of the ISL23315 make it an ideal choice for use in battery operated equipment. In addition, the ISL23315 has a VsubLOGIC/sub pin allowing down to 1.2V bus operation, independent from the VsubCC/sub value. This allows for low logic levels to be connected directly to the ISL23315 without passing through a voltage level shifter.brbr The DCP can be used as a three-terminal potentiometer or as a two-terminal variable resistor in a wide variety of applications including control, parameter adjustments, and signal processing.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - Digital Potentiometers - ISL23315TFRUZ-T7A
921809-ISL23315TFRUZ-T7A
Data Acquisition - Data Acquisition - Digital Potentiometers - ISL23315TFRUZ-T7A 921809-ISL23315TFRUZ-T7A
Manufacturer: Renesas Electronics America Win Source Part Number: 921809-ISL23315TFRUZ -T7A Series: XDCP™ Operating Temperature Range: -40°C ~ 125°C Features: Digital Potentiometer 100k Ohm 1 Circuit 256 Taps I²C Interface 10-UTQFN (2.1x1.6) Package: 10-UFQFN Package: Reel - TR Mounting: Surface Mount Family Name: ISL23315 Categories: Integrated Circuits (ICs) Case / Package: 10-UTQFN (2.1x1.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISL23315TFRUZ-T7ATR, ISL23315TFRUZ-T7ACT, ISL23315TFRUZ-T7ADKR , ISL23315TFRUZT7A, ISL23315TFRUZ-T7A-ND

Manufacturer: Renesas Electronics America
Win Source Part Number: 921809-ISL23315TFRUZ-T7A
Series: XDCP™
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 100k Ohm 1 Circuit 256 Taps I²C Interface 10-UTQFN (2.1x1.6)
Package: 10-UFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISL23315
Categories: Integrated Circuits (ICs)
Case / Package: 10-UTQFN (2.1x1.6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISL23315TFRUZ-T7ATR, ISL23315TFRUZ-T7ACT, ISL23315TFRUZ-T7ADKR, ISL23315TFRUZT7A, ISL23315TFRUZ-T7A-ND

Buy Now Datasheet
Digital Potentiometers - ISL23315TFRUZ-T7ADKR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
ISL23315TFRUZ-T7ADKR-ND
Digital Potentiometers ISL23315TFRUZ-T7ADKR-ND
Digital Potentiometer 100k Ohm 1 Circuit 256 Taps I²C Interface 10-UTQFN (2.1x1.6)

Digital Potentiometer 100k Ohm 1 Circuit 256 Taps I²C Interface 10-UTQFN (2.1x1.6)

Buy Now Datasheet
Digital Potentiometers - ISL23315TFRUZ-T7ACT-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
ISL23315TFRUZ-T7ACT-ND
Digital Potentiometers ISL23315TFRUZ-T7ACT-ND
Digital Potentiometer 100k Ohm 1 Circuit 256 Taps I²C Interface 10-UTQFN (2.1x1.6)

Digital Potentiometer 100k Ohm 1 Circuit 256 Taps I²C Interface 10-UTQFN (2.1x1.6)

Buy Now Datasheet
Digital Potentiometers - ISL23315TFRUZ-T7ATR-ND - DigiKey
Thief River Falls, MN, United States
Digital Potentiometers
ISL23315TFRUZ-T7ATR-ND
Digital Potentiometers ISL23315TFRUZ-T7ATR-ND
Digital Potentiometer 100k Ohm 1 Circuit 256 Taps I²C Interface 10-UTQFN (2.1x1.6)

Digital Potentiometer 100k Ohm 1 Circuit 256 Taps I²C Interface 10-UTQFN (2.1x1.6)

Buy Now Datasheet
Singapore, Singapore
100KOHM Digital Potentiometer
717-ISL23315TFRUZ-T7A
100KOHM Digital Potentiometer 717-ISL23315TFRUZ-T7A
IC DGTL POT 100KOHM 10UTQFN Product overview: ISL23315TFRUZ-T7A from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL23315TFRUZ-T7 A can be used for catalog matching and distributor lookup.

IC DGTL POT 100KOHM 10UTQFN Product overview: ISL23315TFRUZ-T7A from Renesas Electronics Corporation is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-ISL23315TFRUZ-T7A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Digital Potentiometers - 2561572 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Potentiometers
2561572
Digital Potentiometers 2561572
256 TAP VOLATILE I2C FULL RANGE INC DCP,

256 TAP VOLATILE I2C FULL RANGE INC DCP,

Supplier's Site
Digital Potentiometers - 2561571 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Potentiometers
2561571
Digital Potentiometers 2561571
256 TAP VOLATILE I2C FULL RANGE INC DCP,

256 TAP VOLATILE I2C FULL RANGE INC DCP,

Supplier's Site
Digital Potentiometers - 2561572P - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Potentiometers
2561572P
Digital Potentiometers 2561572P
256 TAP VOLATILE I2C FULL RANGE INC DCP,

256 TAP VOLATILE I2C FULL RANGE INC DCP,

Supplier's Site
Data Acquisition - Digital Potentiometers - ISL23315TFRUZ-T7A - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital Potentiometers
ISL23315TFRUZ-T7A
Data Acquisition - Digital Potentiometers ISL23315TFRUZ-T7A
IC DGTL POT 100KOHM 10UTQFN

IC DGTL POT 100KOHM 10UTQFN

Supplier's Site Datasheet
Digital Potentiometers - ISL23315TFRUZ-T7A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital Potentiometers
ISL23315TFRUZ-T7A
Digital Potentiometers ISL23315TFRUZ-T7A
Digital Potentiometer 100k Ohm 1 Circuit 256 Taps I²C Interface 10-UTQFN (2.1x1.6)

Digital Potentiometer 100k Ohm 1 Circuit 256 Taps I²C Interface 10-UTQFN (2.1x1.6)

Buy Now Datasheet
Digital Pot, 100K, -40 To 125Deg C Rohs Compliant Renesas - 49AH9244 - Newark, An Avnet Company
Chicago, IL, United States
Digital Pot, 100K, -40 To 125Deg C Rohs Compliant Renesas
49AH9244
Digital Pot, 100K, -40 To 125Deg C Rohs Compliant Renesas 49AH9244
DIGITAL POT, 100K, -40 TO 125DEG C ROHS COMPLIANT: YES

DIGITAL POT, 100K, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers - ISL23315TFRUZ-T7A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
ISL23315TFRUZ-T7A
Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers ISL23315TFRUZ-T7A
IC DGTL POT 100KOHM 10UTQFN

IC DGTL POT 100KOHM 10UTQFN

Supplier's Site

Technical Specifications

  Renesas Electronics Corporation Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Resistors Resistors
Product Number ISL23315TFRUZ-T7A 921809-ISL23315TFRUZ-T7A ISL23315TFRUZ-T7ADKR-ND 717-ISL23315TFRUZ-T7A 2561572 ISL23315TFRUZ-T7A ISL23315TFRUZ-T7A 49AH9244 ISL23315TFRUZ-T7A
Product Name Single, Low Voltage Digitally Controlled Potentiometer (XDCP™) Data Acquisition - Data Acquisition - Digital Potentiometers - ISL23315TFRUZ-T7A Digital Potentiometers 100KOHM Digital Potentiometer Digital Potentiometers Data Acquisition - Digital Potentiometers Digital Potentiometers Digital Pot, 100K, -40 To 125Deg C Rohs Compliant Renesas Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mounting / Packaging MSOP10, uTQFN10 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 10-UFQFN 10-UFQFN Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD)
Potentiometer Type Digital Potentiometer Digital Potentiometer Digital Potentiometer Standard Potentiometer; Digital Potentiometer
Resistance Taper Linear Linear Linear; Linear
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Resistance Range 100000 ohms 100000 ohms 100000 ohms 100000 ohms 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567545P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0024 ohms
View Details