The MCP41100-E/SN is a single-channel digital potentiometer featuring a 256-position wiper and available in a resistance value of 100 k,Ѷ. It operates with a supply voltage range of 2.7V to 5.5V and utilizes an SPI,Ñ¢ interface for control. The device exhibits low power consumption, with a maximum supply current of 1 µA during static operation. It is designed for industrial applications, supporting an operating temperature range from -40°C to +85°C. The MCP41100-E/SN provides ±1 LSB maximum integral and differential non-linearity, ensuring precise control of the wiper position. The wiper is reset to the mid-scale position upon power-up, and the device includes a shutdown feature to minimize power usage. This product is suitable for applications requiring reliable and efficient digital potentiometer functionality.
Digital Potentiometer 100k Ohm 1 Circuit 256 Taps SPI Interface 8-SOIC
Dig Pot,256st,SPI,100k,1
Dig Pot,256st,SPI,100k,1
Dig Pot,256st,SPI,100k,1
Manufacturer: Microchip Technology
Win Source Part Number: 788312-MCP41100-E/SN
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 1
Tolerance: ±30%
Configuration: Potentiometer
Operating Supply Voltage: 2.7 V ~ 5.5 V
Memory Type: Volatile
Interface: SPI
Resistance (Ohms): 100k
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): 800 ppm/°C
Resistance - Wiper (Ohms) (Typ): 175
Family Name: MCP41100
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): MAX5401EKA; AD5160BRJ100-RL7; AD5160BRJZ100-RL7; ISL23315TFUZ;
Introduction Date: November 07, 2000
ECCN: EAR99
Country of Origin: Thailand , China
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
IC DGTL POT 100KOHM 256TAP 8SOIC Product overview: MCP41100-E/SN from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 100KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP41100-E/SN can be used for catalog matching and distributor lookup.
IC DGTL POT 100KOHM 256TAP 8SOIC
IC,Digital Potentiometer,CMOS,S
IC DGTL POT 100KOHM 256TAP 8SOIC
Digital Potentiometer 100k Ohm 1 Circuit 256 Taps SPI Interface 8-SOIC
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Chip Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | MCP41100-E/SN-ND | 403743 | 403743P | 788312-MCP41100-E/SN | 717-MCP41100-E/SN | MCP41100-E/SN | 88H9833 | MCP41100-E/SN | MCP41100-E/SN |
| Product Name | Digital Potentiometers | Digital Potentiometers | Digital Potentiometers | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP41100-E/SN | 100KOHM Digital Potentiometer | Data Acquisition - Digital Potentiometers | Ic,digital Potentiometer,cmos,sop,8Pin,plastic Rohs Compliant Microchip | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); "8-SOIC | 8-SOIC (0.154", 3.90mm Width) | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SOIC | Surface Mount Technology (SMT / SMD) | ||||
| Resistance Taper | Linear | Linear; Linear | |||||||
| Resistance Range | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | 100000 ohms | ||
| Tolerance | 30 +/- % | 30 +/- % | 30 +/- % | ||||||
| Operating DC Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts |