Dig.Potentiometer 2ch 50k 256 SPI PDIP14
Dig.Potentiometer 2ch 50k 256 SPI PDIP14
Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 14-PDIP
IC DGTL POT 50KOHM 256TAP 14DIP Product overview: MCP42050-I/P from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 50KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP42050-I/P can be used for catalog matching and distributor lookup.
Win Source Part Number: 1366613-MCP42050-I/P
Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Features: Cascade Pin
Package / Case: 14-DIP (0.300", 7.62mm)
Supplier Device Package: 14-PDIP
Base Product Number: MCP42050
Mounting Type: Through Hole
HTSUS: 8542.39.0001
Tolerance: ±30%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.7V ~ 5.5V
Memory Type: Volatile
Configuration: Potentiometer
Number of Circuits: 2
Resistance (Ohms): 50k
Interface: SPI
Taper: Linear
Number of Taps: 256
Temperature Coefficient (Typ): 800ppm/°C
Resistance - Wiper (Ohms) (Typ): 175
IC DGTL POT 50KOHM 256TAP 14DIP
Digital Potentiometer 50k Ohm 2 Circuit 256 Taps SPI Interface 14-PDIP
DIGITAL POTENTIOMETER 50KOHM 256, DUAL, 14 DIP; End To End Resistance:50kohm; No. of Pots:Dual; Control Interface:Serial, SPI; Track Taper:Linear; Resistance Tolerance:-; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
IC DGTL POT 50KOHM 256TAP 14DIP
| RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Chip Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 6696376 | MCP42050-I/P-ND | 717-MCP42050-I/P | 1366613-MCP42050-I/P | MCP42050-I/P | MCP42050-I/P | 96K3726 | MCP42050-I/P |
| Product Name | Digital Potentiometers | Digital Potentiometers | 50KOHM Digital Potentiometer | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Digital Potentiometers | Digital Potentiometer 50Kohm 256, Dual, 14 Dip; End To End Resistance Microchip | Data Acquisition - Digital Potentiometers |
| Resistance Range | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | 50000 ohms | ||
| Temperature Coefficient | 800 ±ppm/°C | 800 ±ppm/°C | ||||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||||
| Mounting / Packaging | ThroughHole; "14-DIP | 14-DIP (0.300", 7.62mm) | ThroughHole | ThroughHole | ThroughHole | ThroughHole | ||
| Resistance Taper | Linear |