Manufacturer: Microchip Technology
Win Source Part Number: 058334-MCP4651-103E/
Packaging: Tube/Rail
Features: Mute, Selectable Address
Number of Circuits: 2
Tolerance: ±20%
Configuration: Potentiometer
Memory Type: Volatile
Resistance (Ohms): 10k
Taper: Linear
Number of Taps: 257
Temperature Coefficient (Typ): 150 ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V
Digital Potentiometer 10k Ohm 2 Circuit 257 Taps I²C Interface 14-TSSOP
IC DGT POT 10KOHM 257TAP 14TSSOP Product overview: MCP4651-103E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4651-103E/ST can be used for catalog matching and distributor lookup.
Dig.Potentiomet. 2ch 10k 257 I2C TSSOP14
Dig.Potentiomet. 2ch 10k 257 I2C TSSOP14
Dig.Potentiomet. 2ch 10k 257 I2C TSSOP14
Digital Potentiometer 10k Ohm 2 Circuit 257 Taps I²C Interface 14-TSSOP
IC, DIGITAL POT 100KOHM 256 DUAL 14-TSSOP; End To End Resistance:10kohm; No. of Pots:Dual; Control Interface:I2C, Serial; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes
IC DGT POT 10KOHM 257TAP 14TSSOP
IC DGT POT 10KOHM 257TAP 14TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Chip Resistors | Resistors | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers |
| Product Number | 058334-MCP4651-103E/ST | MCP4651-103E/ST-ND | 717-MCP4651-103E/ST | 6696449 | MCP4651-103E/ST | 77M2984 | MCP4651-103E/ST | MCP4651-103E/ST |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4651-103E/ST | Digital Potentiometers | 10KOHM Digital Potentiometer | Digital Potentiometers | Digital Potentiometers | Ic, Digital Pot 100Kohm 256 Dual 14-Tssop; End To End Resistance Microchip | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | ||||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | 20 +/- % | ||||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | 2.7 to 5.5 volts | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |