IC DGT POT 10KOHM 256TAP 14TSSOP Product overview: MCP45HV51-103E/ST from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP45HV51-103E/S
10K Dig.Potentiometer 256 I2C VM TSSOP14
10K Dig.Potentiometer 256 I2C VM TSSOP14
10K Dig.Potentiometer 256 I2C VM TSSOP14
Digital Potentiometer 10k Ohm 1 Circuit 256 Taps I²C Interface 14-TSSOP
Digital Potentiometer 10k Ohm 1 Circuit 256 Taps I²C Interface 14-TSSOP
DIGITAL POT VOL; End To End Resistance:10kohm; No. of Pots:Single; Control Interface:I2C; Track Taper:Logarithmic; Resistance Tolerance:± 20%; Supply Voltage Min:10V; Supply Voltage Max:36V; Potentiometer IC Case Style:TSSOP; No. of RoHS Compliant: Yes
DIGITAL POT, 10KOHM, SINGLE, TSSOP-14; End To End Resistance:10kohm; No. of Pots:Single; Control Interface:I2C; Track Taper:Logarithmic; Resistance Tolerance:± 20%; Supply Voltage Min:10V; Supply Voltage Max:36V; No. of Pins:14Pins RoHS Compliant: Yes
IC DGT POT 10KOHM 256TAP 14TSSOP
IC DGT POT 10KOHM 256TAP 14TSSOP
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Chip Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 717-MCP45HV51-103E/ST | 8290548 | 8290548P | MCP45HV51-103E/ST-ND | MCP45HV51-103E/ST | 02AH1976 | 53X3297 | MCP45HV51-103E/ST | MCP45HV51-103E/ST |
| Product Name | 10KOHM Digital Potentiometer | Digital Potentiometers | Digital Potentiometers | Digital Potentiometers | Digital Potentiometers | Digital Pot Vol; End To End Resistance Microchip | Digital Pot, 10Kohm, Single, Tssop-14; End To End Resistance Microchip | Data Acquisition - Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Mounting / Packaging | 14-TSSOP (0.173", 4.40mm Width) | Surface Mount Technology (SMT / SMD); "14-TSSOP | Surface Mount Technology (SMT / SMD) | SSOP | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); SSOP | |||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |