Manufacturer: Microchip Technology
Win Source Part Number: 884185-MCP4161-103E/
Series: WiperLock™
Operating Temperature Range: -40°C ~ 125°C
Features: Digital Potentiometer 10k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: MCP4161
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 42 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Digital Potentiometer 10k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC
IC DGTL POT 10KOHM 257TAP 8SOIC Product overview: MCP4161-103E/SN from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4161-103E/SN can be used for catalog matching and distributor lookup.
Single, 8bit, NV, SPI, Rheo
IC DGTL POT 10KOHM 257TAP 8SOIC
Non Volatile Digital Potentiometer, 10 kohm, Single, Serial, SPI, Linear, 20%, 2.7 V RoHS Compliant: Yes
DIGITAL POTENTIOMETER, 10kohm, 257STEP, Single, SOIC8; End To End Resistance:10kohm; No. of Pots:Single; Control Interface:Serial, SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes
IC DGTL POT 10KOHM 257TAP 8SOIC
Digital Potentiometer 10k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Chip Resistors | Resistors | Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 884185-MCP4161-103E/SN | MCP4161-103E/SN-ND | 717-MCP4161-103E/SN | 649511 | MCP4161-103E/SN | 91R1141 | 77M2739 | MCP4161-103E/SN | MCP4161-103E/SN |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4161-103E/SN | Digital Potentiometers | 10KOHM Digital Potentiometer | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Non Volatile Digital Potentiometer, 10 Kohm, Single, Serial, Spi, Linear, 20%, 2.7 V Rohs Compliant Microchip | Digital Potentiometer, 10Kohm, 257Step, Single, Soic8; End To End Resistance Microchip | Data Acquisition - Digital Potentiometers | Digital Potentiometers |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); "8-SOIC | 8-SOIC (0.154", 3.90mm Width) | Surface Mount Technology (SMT / SMD); SOIC | SOIC | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD) | ||
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | |||||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Resistance Taper | Linear | ||||||||
| Resistance Range | 10000 ohms | 10000 ohms | 100000 ohms | 10000 ohms | 10000 ohms |