Manufacturer: Microchip Technology
Win Source Part Number: 715250-MCP4541-103E/
Packaging: Tube
Features: Selectable Address
Tolerance: ±20%
Temperature Coefficient: 150ppm/°C
Configuration: Potentiometer
Memory Type: Non-Volatile
Interface: I2C
Resistance (Ohms): 10k
Taper: Linear
Categories: Integrated Circuits
Supplier Device Package: 8-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Alternative Parts (Cross-Reference): AD5111BCPZ10-RL7; MCP4142T-103E/SN; MCP4542T-103E/MF;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Family Part Number: MCP4541
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.8V ~ 5.5V
Taps per POT: 129
Resistance - Wiper (Ohms): 75
IC DGTL POT 10KOHM 129TAP 8MSOP Product overview: MCP4541-103E/MS from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4541-103E/MS can be used for catalog matching and distributor lookup.
Digital Potentiometer 10k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP
IC DGTL POT 10KOHM 129TAP 8MSOP
IC DGTL POT 10KOHM 129TAP 8MSOP
Non Volatile Digital Potentiometer, 10 kohm, Single, I2C, Serial, Linear, 20%, 2.7 V RoHS Compliant: Yes
IC, DIGITAL POT 10KOHM, 128, SGL MSOP-8; End To End Resistance:10kohm; No. of Pots:Single; Control Interface:I2C, Serial; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V RoHS Compliant: Yes
Digital Potentiometer 10k Ohm 1 Circuit 129 Taps I²C Interface 8-MSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Chip Resistors | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | 715250-MCP4541-103E/MS | 717-MCP4541-103E/MS | MCP4541-103E/MS-ND | 649439 | MCP4541-103E/MS | MCP4541-103E/MS | 80P4752 | 77M2864 | MCP4541-103E/MS |
| Product Name | Data Acquisition - Data Acquisition - Digital Potentiometers - MCP4541-103E/MS | 10KOHM Digital Potentiometer | Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Non Volatile Digital Potentiometer, 10 Kohm, Single, I2C, Serial, Linear, 20%, 2.7 V Rohs Compliant Microchip | Ic, Digital Pot 10Kohm, 128, Sgl Msop-8; End To End Resistance Microchip | Digital Potentiometers |
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer | |||||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 100000 ohms | 10000 ohms | 10000 ohms | |||
| Tolerance | 20 +/- % | 20 +/- % | 20 +/- % | 20 +/- % | |||||
| Operating DC Voltage | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 2.7 to 5.5 volts | 1.8 volts | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |