Digital Potentiometer 256 Step 10kOhm
Digital Potentiometer 256 Step 10kOhm
Win Source Part Number: 1366636-MCP4151-103E
Category: Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Package: Tube
Product Status: Active
Package / Case: 8-DIP (0.300", 7.62mm)
Supplier Device Package: 8-PDIP
Base Product Number: MCP4151
Mounting Type: Through Hole
HTSUS: 8542.39.0001
Tolerance: ±20%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.8V ~ 5.5V
Memory Type: Volatile
Configuration: Potentiometer
Number of Circuits: 1
Resistance (Ohms): 10k
Interface: SPI
Taper: Linear
Number of Taps: 257
Temperature Coefficient (Typ): 150ppm/°C
Resistance - Wiper (Ohms) (Typ): 75
IC DGTL POT 10KOHM 257TAP 8DIP Product overview: MCP4151-103E/P from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 10KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4151-103E/P can be used for catalog matching and distributor lookup.
Digital Potentiometer 10k Ohm 1 Circuit 257 Taps SPI Interface 8-PDIP
Digital Potentiometer 10k Ohm 1 Circuit 257 Taps SPI Interface 8-PDIP
IC DGTL POT 10KOHM 257TAP 8DIP
Volatile Digital Potentiometer, 10 kohm, Single, SPI, Linear, 20%, 1.8 V RoHS Compliant: Yes
IC DGTL POT 10KOHM 257TAP 8DIP
| RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Chip Resistors | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | 7239930 | 1366636-MCP4151-103E/P | 717-MCP4151-103E/P | MCP4151-103E/P-ND | MCP4151-103E/P | MCP4151-103E/P | 91R1125 | MCP4151-103E/P |
| Product Name | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | 10KOHM Digital Potentiometer | Digital Potentiometers | Digital Potentiometers | Data Acquisition - Digital Potentiometers | Volatile Digital Potentiometer, 10 Kohm, Single, Spi, Linear, 20%, 1.8 V Rohs Compliant Microchip | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers |
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | 10000 ohms | ||
| Temperature Coefficient | 150 ±ppm/°C | 150 ±ppm/°C | ||||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||||
| Mounting / Packaging | ThroughHole | 8-DIP (0.300", 7.62mm) | ThroughHole; "8-DIP | ThroughHole | ThroughHole | ThroughHole | ||
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Digital Potentiometer |