IC DGTL POT 5KOHM 257TAP 14DIP Product overview: MCP4261-502E/P from Microchip Technology is a Digital Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KOHM. Search-friendly keywords include Digital Potentiometer, Digital Potentiometers, electronic component, datasheet, replacement part, 5KOHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 717-MCP4261-502E/P can be used for catalog matching and distributor lookup.
Digital Potentiometer 256 Step 5kOhm
Digital Potentiometer 256 Step 5kOhm
Digital Potentiometer 5k Ohm 2 Circuit 257 Taps SPI Interface 14-PDIP
IC DGTL POT 5KOHM 257TAP 14DIP
IC DGTL POT 5KOHM 257TAP 14DIP
Non Volatile Digital Potentiometer, 5 kohm, Dual, SPI, Linear, 20%, 2.7 V RoHS Compliant: Yes
DIGITAL POTENTIOMETER, 5kohm, 257STEP, Dual, DIP-14; End To End Resistance:5kohm; No. of Pots:Dual; Control Interface:SPI; Track Taper:Linear; Resistance Tolerance:± 20%; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
Digital Potentiometer 5k Ohm 2 Circuit 257 Taps SPI Interface 14-PDIP
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Chip Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors | Resistors |
| Product Number | 717-MCP4261-502E/P | 7239741 | MCP4261-502E/P-ND | MCP4261-502E/P | MCP4261-502E/P | 91R1185 | 27M0189 | MCP4261-502E/P |
| Product Name | 5KOHM Digital Potentiometer | Digital Potentiometers | Digital Potentiometers | Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers | Data Acquisition - Digital Potentiometers | Non Volatile Digital Potentiometer, 5 Kohm, Dual, Spi, Linear, 20%, 2.7 V Rohs Compliant Microchip | Digital Potentiometer, 5Kohm, 257Step, Dual, Dip-14; End To End Resistance Microchip | Digital Potentiometers |
| Mounting / Packaging | 14-DIP (0.300", 7.62mm) | ThroughHole; "14-DIP | ThroughHole | ThroughHole | ThroughHole | |||
| Resistance Range | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms | 5000 ohms | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | RoHS | |||
| Temperature Coefficient | 150 ±ppm/°C | 150 ±ppm/°C |