Infineon Technologies AG Discrete Semiconductor Products BCP68-16

Description
Manufacturer: Infineon Technologies Win Source Part Number: 233782-BCP68-16 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BCP68-16 Alternative Parts (Cross-Reference): CBCP68; CBCP68TRLeadFree; CBCP68TR; CBCP68BK; Introduction Date: January 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 233782-BCP68-16 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BCP68-16 Alternative Parts (Cross-Reference): CBCP68; CBCP68TRLeadFree; CBCP68TR; CBCP68BK; Introduction Date: January 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 233782-BCP68-16 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
233782-BCP68-16
Discrete Semiconductor Products 233782-BCP68-16
Manufacturer: Infineon Technologies Win Source Part Number: 233782-BCP68-16 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BCP68-16 Alternative Parts (Cross-Reference): CBCP68; CBCP68TRLeadFree; CBCP68TR; CBCP68BK; Introduction Date: January 01, 1997 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 233782-BCP68-16
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BCP68-16
Alternative Parts (Cross-Reference): CBCP68; CBCP68TRLeadFree; CBCP68TR; CBCP68BK;
Introduction Date: January 01, 1997
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
20V 1A Bipolar Transistor
276-BCP68-16
20V 1A Bipolar Transistor 276-BCP68-16
Trans GP BJT NPN 20V 1A 4-Pin(3+Tab) SOT-223 T/R Product overview: BCP68-16 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP68-16 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 20V 1A 4-Pin(3+Tab) SOT-223 T/R Product overview: BCP68-16 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP68-16 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 233782-BCP68-16 276-BCP68-16
Product Name Discrete Semiconductor Products 20V 1A Bipolar Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC807-40W/ZLF-ND - DigiKey
Specs
Package Type SOT323; SC-70, SOT-323
View Details
3 suppliers
50V Bipolar Transistor - 292-BCR141WH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
IC(max) 100000 milliamps
View Details
6 suppliers
Bipolar Transistors - 6697635 - RS Components, Ltd.
Specs
Polarity PNP
Package Type E-line
Number of units in IC 1
View Details