Infineon Technologies AG Automotive 45V 1A 2000mW Bipolar Transistor BCP54-16H6433

Description
Trans GP BJT NPN 45V 1A 2000mW Automotive 4-Pin(3+Tab) SOT-223 T/R Product overview: BCP54-16H6433 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 1A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 1A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP54-16H6433 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 45V 1A 2000mW Automotive 4-Pin(3+Tab) SOT-223 T/R Product overview: BCP54-16H6433 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 1A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 1A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP54-16H6433 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 45V 1A 2000mW Bipolar Transistor
276-BCP54-16H6433
Automotive 45V 1A 2000mW Bipolar Transistor 276-BCP54-16H6433
Trans GP BJT NPN 45V 1A 2000mW Automotive 4-Pin(3+Tab) SOT-223 T/R Product overview: BCP54-16H6433 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 1A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 1A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP54-16H6433 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 45V 1A 2000mW Automotive 4-Pin(3+Tab) SOT-223 T/R Product overview: BCP54-16H6433 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 45V, 1A, 2000mW. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 45V, 1A, 2000mW, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP54-16H6433 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - BCP54-16H6433 - 717890-BCP54-16H6433 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - BCP54-16H6433
717890-BCP54-16H6433
TRANSISTORS - Transistors (BJT) - Single - BCP54-16H6433 717890-BCP54-16H6433
Manufacturer: Infineon Technologies Win Source Part Number: 717890-BCP54-16H6433 Family Name: BCP54-16 Manufacturer Homepage: www.infineon.com Reference case: SOT223 Reference Date Code: 1441+ Alternative Parts (Cross-Reference): DCP54-16-13; DCP54-13; BCP54-10,135; BCP54-16T; Introduction Date: February 11, 1997 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 717890-BCP54-16H6433
Family Name: BCP54-16
Manufacturer Homepage: www.infineon.com
Reference case: SOT223
Reference Date Code: 1441+
Alternative Parts (Cross-Reference): DCP54-16-13; DCP54-13; BCP54-10,135; BCP54-16T;
Introduction Date: February 11, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BCP54-16H6433 717890-BCP54-16H6433
Product Name Automotive 45V 1A 2000mW Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - BCP54-16H6433
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

50 V, 100 mA NPN general-purpose transistor - 2PD601ART-QVL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 100 milliamps
VCEO 50 volts
View Details
3 suppliers
Bipolar Transistors - 1219934 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
TRANSISTORS - Transistors (BJT) - Single - BC850BWE6327HTSA1 - 1022472-BC850BWE6327HTSA1 - Win Source Electronics
Specs
Polarity NPN; NPN
Package Type SOT3; SOT323; PG-SOT323-3
View Details
4 suppliers