Infineon Technologies AG 50V 100MA Bipolar Transistor BCR133E6327XT

Description
Digital Transistors AF TRANS DIGITAL BJT NPN 50V 100MA Product overview: BCR133E6327XT from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100MA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100MA, Bipolar Transistor, Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2045-BCR133E6327XT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Digital Transistors AF TRANS DIGITAL BJT NPN 50V 100MA Product overview: BCR133E6327XT from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100MA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100MA, Bipolar Transistor, Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2045-BCR133E6327XT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
50V 100MA Bipolar Transistor
2045-BCR133E6327XT
50V 100MA Bipolar Transistor 2045-BCR133E6327XT
Digital Transistors AF TRANS DIGITAL BJT NPN 50V 100MA Product overview: BCR133E6327XT from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100MA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100MA, Bipolar Transistor, Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2045-BCR133E6327XT can be used for catalog matching and distributor lookup.

Digital Transistors AF TRANS DIGITAL BJT NPN 50V 100MA Product overview: BCR133E6327XT from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100MA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100MA, Bipolar Transistor, Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2045-BCR133E6327XT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - RF Transistors (BJT) - BCR133E6327XT - 980446-BCR133E6327XT - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - RF Transistors (BJT) - BCR133E6327XT
980446-BCR133E6327XT
TRANSISTORS - RF Transistors (BJT) - BCR133E6327XT 980446-BCR133E6327XT
Manufacturer: Infineon Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 980446-BCR133E6327XT Packaging: Tape and Reel Current Rating: 100 mA Mounting: SMD (SMT) Polarity: NPN Number of Pins: 3 Categories: RF Transistors(BJT) Case / Package: SOT-23 Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -65 °C Voltage Rating (DC): 50 V Element Configuration: Single Collector Emitter Voltage (VCEO): 50 V

Manufacturer: Infineon Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 980446-BCR133E6327XT
Packaging: Tape and Reel
Current Rating: 100 mA
Mounting: SMD (SMT)
Polarity: NPN
Number of Pins: 3
Categories: RF Transistors(BJT)
Case / Package: SOT-23
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -65 °C
Voltage Rating (DC): 50 V
Element Configuration: Single
Collector Emitter Voltage (VCEO): 50 V

Buy Now
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
BCR133E6327XT
Bipolar Transistors - Pre-Biased BCR133E6327XT
Bipolar Transistors - Pre-Biased AF TRANS DIGITAL BJT NPN 50V 100MA

Bipolar Transistors - Pre-Biased AF TRANS DIGITAL BJT NPN 50V 100MA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 2045-BCR133E6327XT 980446-BCR133E6327XT BCR133E6327XT
Product Name 50V 100MA Bipolar Transistor TRANSISTORS - RF Transistors (BJT) - BCR133E6327XT Bipolar Transistors - Pre-Biased
Polarity NPN NPN; NPN
Package Type Reel SOT3; SOT23; SOT-23
Packing Method Reel Tape Reel; Tape and Reel
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA PNP general-purpose transistors - BC807K-16VL - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
6 suppliers
Bipolar Transistors - 1220249 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
Bipolar Transistor Arrays, Pre-Biased - 448-BCR119SH6433XTMA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type 6-VSSOP, SC-88, SOT-363
View Details
3 suppliers