Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 200MHz 200mW Surface Mount PG-SOT23
TRANS PREBIAS NPN 50V SOT23
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | BCR183E6359HTMA1-ND | BCR183E6359HTMA1 |
| Product Name | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | |
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | Automotive |
| Transistor Grade / Operating Range | Automotive |