Manufacturer: Infineon Technologies
Win Source Part Number: 130636-BCR133WH6327X
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 130MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Case / Package: PG-SOT323-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 30 @ 5mA, 5V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Digital Transistor
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 130MHz 250mW Surface Mount PG-SOT323
TRANS PREBIAS NPN 50V SOT323 Product overview: BCR133WH6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-BCR133WH6327XTSA
Bipolar Transistors - Pre-Biased AF DIGITAL TRANSISTOR
TRANS PREBIAS NPN 50V SOT323
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 130636-BCR133WH6327XTSA1 | BCR133WH6327XTSA1 | BCR133WH6327XTSA1TR-ND | 292-BCR133WH6327XTSA1 | BCR133WH6327XTSA1 | BCR133WH6327XTSA1 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR133WH6327XTSA1 | Single, Pre-Biased Bipolar Transistors | 50V Bipolar Transistor | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN; NPN - Pre-Biased | NPN | ||||
| Package Type | SOT3; PG-SOT323-3 | PG-SOT323-3 | SOT323; SC-70, SOT-323 | Tape & Reel (TR) | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||||
| IC(max) | 100000 milliamps | 100 milliamps |