Bipolar (BJT) Transistor PNP 20V 1A 100MHz 3W Surface Mount PG-SOT223-4
TRANS PNP 20V 1A SOT223-4 Product overview: BCP6925H6327XTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP6925H6327XTSA
Manufacturer: Infineon Technologies
Win Source Part Number: 1022671-BCP6925H6327
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT223-4
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 160 @ 500mA, 1V
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
TRANS PNP 20V 1A SOT223-4
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | BCP6925H6327XTSA1-ND | 276-BCP6925H6327XTSA1 | 1022671-BCP6925H6327XTSA1 | BCP6925H6327XTSA1 |
| Product Name | Single Bipolar Transistors | 20V 1A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - BCP6925H6327XTSA1 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; PNP | ||
| Package Type | TO-261-4, TO-261AA | Tape & Reel (TR) | SOT3; PG-SOT223-4 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||
| IC(max) | 1000 milliamps | 1000 milliamps |