Manufacturer: Infineon Technologies
Win Source Part Number: 769794-BCR119E6327HT
Packaging: Reel package
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Power - Max: 200mW
Transistor Type: NPN - Pre-Biased
Frequency - Transition: 150MHz
Family Name: BCR119
Resistor - Base (R1) (Ohms): 4.7k
Categories: Discrete Semiconductor Products
Manufacturer Package: PG-SOT23-3
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 50V
Vce Saturation (Maximum) @ Ib, Ic: 300mV @ 500μA, 10mA
Current - Collector Cutoff (Maximum): 100nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 120 @ 5mA, 5V
Alternative Parts (Cross-Reference): LMUN2216LT3G; LMUN2216LT1G; MUN2216; MMUN2216LT3G;
Introduction Date: July 01, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
TRANS PREBIAS NPN 50V SOT23 Product overview: BCR119E6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-BCR119E6327HTSA1
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 150MHz 200mW Surface Mount PG-SOT23
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon
TRANS PREBIAS NPN 50V SOT23
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 769794-BCR119E6327HTSA1 | 292-BCR119E6327HTSA1 | BCR119E6327HTSA1TR-ND | BCR119E6327HTSA1 | BCR119E6327HTSA1 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR119E6327HTSA1 | 50V SOT23 Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN | NPN | NPN | ||
| Package Type | SOT3; SOT23 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | PG-SOT23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 |
| Packing Method | Tape Reel; Reel package | Tape & Reel (TR) | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR) | |
| IC(max) | 1.00E-4 milliamps | 100000 milliamps | 100 milliamps | ||
| Power Gain | 120 dB |