Infineon Technologies AG TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR135E6359HTMA1 BCR135E6359HTMA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1022687-BCR135E6359H TMA1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Case / Package: PG-SOT23-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 500μA, 10mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 70 @ 5mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1022687-BCR135E6359H TMA1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Case / Package: PG-SOT23-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 500μA, 10mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 70 @ 5mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR135E6359HTMA1 - 1022687-BCR135E6359HTMA1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR135E6359HTMA1
1022687-BCR135E6359HTMA1
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR135E6359HTMA1 1022687-BCR135E6359HTMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1022687-BCR135E6359H TMA1 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN - Pre-Biased Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Case / Package: PG-SOT23-3 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 500μA, 10mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 70 @ 5mA, 5V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1022687-BCR135E6359HTMA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Case / Package: PG-SOT23-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 70 @ 5mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
50V SOT23 Bipolar Transistor
292-BCR135E6359HTMA1
50V SOT23 Bipolar Transistor 292-BCR135E6359HTMA1
TRANS PREBIAS NPN 50V SOT23 Product overview: BCR135E6359HTMA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-BCR135E6359HTMA1 can be used for catalog matching and distributor lookup.

TRANS PREBIAS NPN 50V SOT23 Product overview: BCR135E6359HTMA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-BCR135E6359HTMA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCR135E6359HTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCR135E6359HTMA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCR135E6359HTMA1
TRANS PREBIAS NPN 50V SOT23

TRANS PREBIAS NPN 50V SOT23

Supplier's Site
TRANS PREBIAS PNP SOT23 - 376-BCR135E6359HTMA1 - Utmel Electronic Limited
Hong Kong, China
TRANS PREBIAS PNP SOT23
376-BCR135E6359HTMA1
TRANS PREBIAS PNP SOT23 376-BCR135E6359HTMA1
TRANS PREBIAS PNP SOT23

TRANS PREBIAS PNP SOT23

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 1022687-BCR135E6359HTMA1 292-BCR135E6359HTMA1 BCR135E6359HTMA1 376-BCR135E6359HTMA1
Product Name TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR135E6359HTMA1 50V SOT23 Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) TRANS PREBIAS PNP SOT23
Polarity NPN; NPN - Pre-Biased PNP
Unlock Full Specs
to access all available technical data