Infineon Technologies AG Single, Pre-Biased Bipolar Transistors BCR133E6433HTMA1

Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 130MHz 200mW Surface Mount PG-SOT23
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 130MHz 200mW Surface Mount PG-SOT23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - BCR133E6433HTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
BCR133E6433HTMA1TR-ND
Single, Pre-Biased Bipolar Transistors BCR133E6433HTMA1TR-ND
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 130MHz 200mW Surface Mount PG-SOT23

Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 130MHz 200mW Surface Mount PG-SOT23

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased - 1325626-BCR133E6433HTMA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased
1325626-BCR133E6433HTMA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased 1325626-BCR133E6433HTMA1
Manufacturer: Infineon Technologies Win Source Part Number: 1325626-BCR133E6433H TMA1 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased Packaging: Reel - TR Standard Package: 10,000 Mounting: Surface Mount Power - Max: 200 mW Voltage - Collector Emitter Breakdown (Max): 50 V Current - Collector (Ic) (Max): 100 mA Transistor Type: NPN - Pre-Biased Vce Saturation (Max) @ Ib, Ic: 300mV @ 500µA, 10mA Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 5mA, 5V Frequency - Transition: 130 MHz Supplier Device Package: PG-SOT23 Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Resistor - Base (R1): 10 kOhms Resistor - Emitter Base (R2): 10 kOhms REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: BCR 133 E6433TR-ND,BCR133E64 33HTMA1TR,BCR133E643 3XT,BCR133E6433BTMA1 ,BCR 133 E6433-ND,BCR 133 E6433,BCR 133 E6433DKR-ND,BCR 133 E6433DKR,BCR133E6433 HTMA1CT,BCR 133 E6433CT,BCR133E6433H TMA1DKR,SP000010759, BCR133E6433,BCR 133 E6433CT-ND Base Product Number: BCR133 Product Status: Not For New Designs RoHS Status: ROHS3 Compliant

Manufacturer: Infineon Technologies
Win Source Part Number: 1325626-BCR133E6433HTMA1
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single, Pre-Biased
Packaging: Reel - TR
Standard Package: 10,000
Mounting: Surface Mount
Power - Max: 200 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: NPN - Pre-Biased
Vce Saturation (Max) @ Ib, Ic: 300mV @ 500µA, 10mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 5mA, 5V
Frequency - Transition: 130 MHz
Supplier Device Package: PG-SOT23
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 10 kOhms
Resistor - Emitter Base (R2): 10 kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: BCR 133 E6433TR-ND,BCR133E6433HTMA1TR,BCR133E6433XT,BCR133E6433BTMA1,BCR 133 E6433-ND,BCR 133 E6433,BCR 133 E6433DKR-ND,BCR 133 E6433DKR,BCR133E6433HTMA1CT,BCR 133 E6433CT,BCR133E6433HTMA1DKR,SP000010759,BCR133E6433,BCR 133 E6433CT-ND
Base Product Number: BCR133
Product Status: Not For New Designs
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Brt Trans, 1K/10Kohm, Sot-23; Collector Emitter Voltage V(Br)Ceo Infineon - 03AJ0025 - Newark, An Avnet Company
Chicago, IL, United States
Brt Trans, 1K/10Kohm, Sot-23; Collector Emitter Voltage V(Br)Ceo Infineon
03AJ0025
Brt Trans, 1K/10Kohm, Sot-23; Collector Emitter Voltage V(Br)Ceo Infineon 03AJ0025
BRT TRANS, 1K/10KOHM, SOT-23; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:10kohm; Resistor Ratio, R1 / R2:1(Ratio); RF Transistor Case:SOT-23; RoHS Compliant: Yes

BRT TRANS, 1K/10KOHM, SOT-23; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:10kohm; Resistor Ratio, R1 / R2:1(Ratio); RF Transistor Case:SOT-23; RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BCR133E6433HTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
BCR133E6433HTMA1
Discrete Semiconductor Products - Transistors - Bipolar (BJT) BCR133E6433HTMA1
TRANS PREBIAS NPN 50V SOT23

TRANS PREBIAS NPN 50V SOT23

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number BCR133E6433HTMA1TR-ND 1325626-BCR133E6433HTMA1 03AJ0025 BCR133E6433HTMA1
Product Name Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased Brt Trans, 1K/10Kohm, Sot-23; Collector Emitter Voltage V(Br)Ceo Infineon Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 100 milliamps 100 milliamps
Power Gain 30 dB
Unlock Full Specs
to access all available technical data

Similar Products

Single, Pre-Biased Bipolar Transistors - BCR148E6393HTSA1-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
50 V, 500 mA PNP general-purpose transistor - 2PB710ARL,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -50 volts
View Details
5 suppliers
Bipolar Transistors - 1690605 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details