Bipolar (BJT) Transistor NPN - Darlington 60V 500mA 200MHz 1.5W Surface Mount PG-SOT223-4
Manufacturer: Infineon Technologies
Win Source Part Number: 1022649-BCP49H6419XT
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: NPN - Darlington
Categories: Discrete Semiconductor Products
Temperature Range - Operating: 150°C (TJ)
Case / Package: PG-SOT223-4
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 1V @ 100μA, 100mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 10000 @ 100mA, 5V
Maximum Power Dissipation: 1.5W
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
TRANS NPN DARL 60V 0.5A SOT223-4 Product overview: BCP49H6419XTMA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BCP49H6419XTMA1 can be used for catalog matching and distributor lookup.
TRANS NPN DARL 60V 0.5A SOT223-4
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BCP49H6419XTMA1TR-ND | 1022649-BCP49H6419XTMA1 | 276-BCP49H6419XTMA1 | BCP49H6419XTMA1 |
| Product Name | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BCP49H6419XTMA1 | 60V 0.5A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN; NPN - Darlington | ||
| Package Type | TO-261-4, TO-261AA | SOT3; PG-SOT223-4 | Tape & Reel (TR) | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |