Manufacturer: Infineon Technologies
Win Source Part Number: 106384-BCR148E6327HT
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 47k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Case / Package: PG-SOT23-3
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 500μA, 10mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 70 @ 5mA, 5V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 100MHz 200mW Surface Mount PG-SOT23
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 100mA 100MHz 200mW Surface Mount PG-SOT23
Digital Transistor
TRANS PREBIAS NPN 50V SOT23 Product overview: BCR148E6327HTSA1 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, SOT23, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-BCR148E6327HTSA1
TRANS PREBIAS NPN 50V SOT23-3
Bipolar Transistors - Pre-Biased NPN Silicon Digital TRANSISTOR
TRANS PREBIAS NPN 50V SOT23
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 106384-BCR148E6327HTSA1 | BCR148E6327HTSA1CT-ND | BCR148E6327HTSA1 | 292-BCR148E6327HTSA1 | BCR148E6327HTSA1 | BCR148E6327HTSA1 | BCR148E6327HTSA1 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR148E6327HTSA1 | Single, Pre-Biased Bipolar Transistors | 50V SOT23 Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | NPN; NPN - Pre-Biased | NPN | NPN - Pre-Biased; NPN | ||||
| Package Type | SOT3; PG-SOT23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | PG-SOT23-3 | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 100000 milliamps | 100 milliamps | 100 milliamps | ||||
| VCEO | 50 volts | 50 volts | 50 volts |