Infineon Technologies AG TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR135E6359 BCR135E6359

Description
Manufacturer: Infineon Technologies Win Source Part Number: 713738-BCR135E6359 Family Name: BCR135 Manufacturer Homepage: www.infineon.com Reference case: SOT23 Reference Date Code: 15+ Alternative Parts (Cross-Reference): RN1407(TE85R,F); RN1407(TE85L,F); DDTC114YKA-7-F; Introduction Date: July 01, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Infineon Technologies Win Source Part Number: 713738-BCR135E6359 Family Name: BCR135 Manufacturer Homepage: www.infineon.com Reference case: SOT23 Reference Date Code: 15+ Alternative Parts (Cross-Reference): RN1407(TE85R,F); RN1407(TE85L,F); DDTC114YKA-7-F; Introduction Date: July 01, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR135E6359 - 713738-BCR135E6359 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR135E6359
713738-BCR135E6359
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR135E6359 713738-BCR135E6359
Manufacturer: Infineon Technologies Win Source Part Number: 713738-BCR135E6359 Family Name: BCR135 Manufacturer Homepage: www.infineon.com Reference case: SOT23 Reference Date Code: 15+ Alternative Parts (Cross-Reference): RN1407(TE85R,F); RN1407(TE85L,F); DDTC114YKA-7-F; Introduction Date: July 01, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 713738-BCR135E6359
Family Name: BCR135
Manufacturer Homepage: www.infineon.com
Reference case: SOT23
Reference Date Code: 15+
Alternative Parts (Cross-Reference): RN1407(TE85R,F); RN1407(TE85L,F); DDTC114YKA-7-F;
Introduction Date: July 01, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Sufficient

Buy Now
Singapore, Singapore
Automotive 50V 100mA SOT-23 Bipolar Transistor
293-BCR135E6359
Automotive 50V 100mA SOT-23 Bipolar Transistor 293-BCR135E6359
Trans Digital BJT NPN 50V 100mA Automotive 3-Pin SOT-23 T/R Product overview: BCR135E6359 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 100mA, SOT-23, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-BCR135E6359 can be used for catalog matching and distributor lookup.

Trans Digital BJT NPN 50V 100mA Automotive 3-Pin SOT-23 T/R Product overview: BCR135E6359 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 100mA, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 50V, 100mA, SOT-23, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-BCR135E6359 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 713738-BCR135E6359 293-BCR135E6359
Product Name TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR135E6359 Automotive 50V 100mA SOT-23 Bipolar Transistor
Package Type SOT3; SOT23
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 155204P - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; SOT-223
View Details
45 V, 1 A NPN medium power transistors - BC54-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
9 suppliers
SMALL SIGNAL BIPOLAR TRANSISTOR - 699-2N4401 - Utmel Electronic Limited
Specs
Polarity NPN; NPN
Transistor Technology / Material SILICON
Number of units in IC 1
View Details