Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
BIPOLAR RF TRANSISTORS
INFINEON TECHNOLOGIES AG
BCR 108S -- BIPOLAR TRANSISTORS
Infineon Technologies AG
Bipolar Transistors
BCR 108S
Description
Transistor Array NPN/NPN 2.2K 47K SOT363
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Transistor Array NPN/NPN 2.2K 47K SOT363
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Bipolar Transistors
7527984
Bipolar Transistors
7527984
Transistor Array NPN/NPN 2.2K 47K SOT363
Transistor Array NPN/NPN 2.2K 47K SOT363
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Bipolar RF Transistors
Product Number
7527984
Product Name
Bipolar Transistors
Polarity
NPN
Unlock Full Specs
to access all available technical data
Similar Products
Infineon Technologies AG
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - BCR583E6327HTSA1
BCR583E6327HTSA1
Specs
Polarity
PNP; PNP - Pre-Biased
Package Type
SOT3; PG-SOT23-3
View Details
5
suppliers
Rochester Electronics
TRANSISTORS - Transistors (BJT) - Single - 2SA1352E
2SA1352E
Specs
Package Type
SOT3
View Details
Nexperia B.V.
45 V, 500 mA PNP general-purpose transistors
BC807-16QCZ
Specs
Package Type
SOT8009 SOT8009
I
C(max)
-500 milliamps
V
CEO
-45 volts
View Details
6
suppliers
RS Components, Ltd.
Bipolar Transistors
1689655
Specs
Polarity
PNP
Package Type
E-line
Number of units in IC
1
View Details