Skyworks Solutions, Inc. OEM Parts - OEM Parts ( S ) - SMV1234-073LF SMV1234-073LF

Description
Manufacturer: Skyworks Solutions Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989495-SMV1234-073LF Number of Pins: 3 Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Element Configuration: Common Anode
Request a Quote
Description
Manufacturer: Skyworks Solutions Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989495-SMV1234-073LF Number of Pins: 3 Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Element Configuration: Common Anode
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SMV1234-073LF - 989495-SMV1234-073LF - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SMV1234-073LF
989495-SMV1234-073LF
OEM Parts - OEM Parts ( S ) - SMV1234-073LF 989495-SMV1234-073LF
Manufacturer: Skyworks Solutions Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 989495-SMV1234-073LF Number of Pins: 3 Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Element Configuration: Common Anode

Manufacturer: Skyworks Solutions Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 989495-SMV1234-073LF
Number of Pins: 3
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Element Configuration: Common Anode

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 989495-SMV1234-073LF
Product Name OEM Parts - OEM Parts ( S ) - SMV1234-073LF
Diode Type Common Anode
Unlock Full Specs
to access all available technical data

Similar Products

Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 16SCYQ060C - 16SCYQ060C - Infineon Technologies AG
Specs
Diode Type Schottky
Diode Applications Rectifier; Power Diodes
VR 60 volts
View Details
MPPC (SiPMs) / MPPC arrays - S14422-3025DG - Hamamatsu Photonics Europe
Specs
Diode Type Avalanche Diodes
View Details
Voltage Regulator diode (Zener diode) - 1N4976US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 84 mA
IR 2 mA
View Details