1.5 Gbps Differential Buffer with Adjustable Output Voltage 8-WSON -40 to 85
IC REDRIVER LVDS 1CH 8WSON
Buffer, ReDriver 1 Channel 1.5Gbps 8-WSON (3x3)
IC REDRIVER LVDS 1CH 8WSON
| Texas Instruments | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS15BA101SDX/NOPB | DS15BA101SDX/NOPB | DS15BA101SDX/NOPB | DS15BA101SDX/NOPB |
| Product Name | DS15BA101 1.5 Gbps Differential Buffer with Adjustable Output Voltage | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | Buffer | Buffer; Buffer, ReDriver | Buffer | Sensor Interface; Buffer |
| Features | RoHS | RoHS | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |