Texas Instruments DS110DF111 DS110DF111 Low Power Multi-Rate Two-Channel Retimer DS110DF111SQE/NOPB

Description
DS110DF111 Low Power Multi-Rate Two-Channel Retimer 24-WQFN -40 to 85
Request a Quote
Description
DS110DF111 Low Power Multi-Rate Two-Channel Retimer 24-WQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DS110DF111SQE/NOPB is a low-power, multi-rate, dual-channel retimer designed for high-speed serial data applications. It supports data rates from 8.5 to 11.3 Gbps and features integrated continuous-time linear equalization (CTLE), clock and data recovery (CDR), and a transmit driver for each channel. The device includes a self-tuning 5-tap decision feedback equalizer (DFE) that enhances signal integrity over long, lossy interconnects, achieving a bit error rate (BER) of less than 1x10^-15. The DS110DF111 operates with a single power supply of 3.3 V or 2.5 V and consumes 200 mW per channel. It offers adjustable transmit voltage output (V_OD) ranging from 600 to 1300 mVp-p and supports programmable transmit de-emphasis from 0 to -12 dB. The device is packaged in a compact 24-pin WQFN format, measuring 4.0 mm x 4.0 mm, and is suitable for applications such as front port optical interconnects, 10G/1G Ethernet, and CPRI. The operating temperature range is -40°C to 85°C, making it suitable for various environmental conditions.

Datasheet Summary
Powered by GS/AI

The DS110DF111SQE/NOPB is a low-power, multi-rate, dual-channel retimer designed for high-speed serial data applications. It supports data rates from 8.5 to 11.3 Gbps and features integrated continuous-time linear equalization (CTLE), clock and data recovery (CDR), and a transmit driver for each channel. The device includes a self-tuning 5-tap decision feedback equalizer (DFE) that enhances signal integrity over long, lossy interconnects, achieving a bit error rate (BER) of less than 1x10^-15. The DS110DF111 operates with a single power supply of 3.3 V or 2.5 V and consumes 200 mW per channel. It offers adjustable transmit voltage output (V_OD) ranging from 600 to 1300 mVp-p and supports programmable transmit de-emphasis from 0 to -12 dB. The device is packaged in a compact 24-pin WQFN format, measuring 4.0 mm x 4.0 mm, and is suitable for applications such as front port optical interconnects, 10G/1G Ethernet, and CPRI. The operating temperature range is -40°C to 85°C, making it suitable for various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
DS110DF111 DS110DF111 Low Power Multi-Rate Two-Channel Retimer - DS110DF111SQE/NOPB - Texas Instruments
Dallas, TX, United States
DS110DF111 DS110DF111 Low Power Multi-Rate Two-Channel Retimer
DS110DF111SQE/NOPB
DS110DF111 DS110DF111 Low Power Multi-Rate Two-Channel Retimer DS110DF111SQE/NOPB
DS110DF111 Low Power Multi-Rate Two-Channel Retimer 24-WQFN -40 to 85

DS110DF111 Low Power Multi-Rate Two-Channel Retimer 24-WQFN -40 to 85

Buy Now Datasheet
Interface - Interface - Specialized - DS110DF111SQE/NOPB - 772898-DS110DF111SQE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DS110DF111SQE/NOPB
772898-DS110DF111SQE/NOPB
Interface - Interface - Specialized - DS110DF111SQE/NOPB 772898-DS110DF111SQE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 772898-DS110DF111SQE /NOPB Packaging: Reel package Package: 24-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 2.375 V ~ 2.625 V, 3 V ~ 3.6 V Interface: Serial Family Name: DS110DF111 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-WQFN (4x4) Introduction Date: May 16, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 772898-DS110DF111SQE/NOPB
Packaging: Reel package
Package: 24-WFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 2.625 V, 3 V ~ 3.6 V
Interface: Serial
Family Name: DS110DF111
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-WQFN (4x4)
Introduction Date: May 16, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Specialized - DS110DF111SQE/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
DS110DF111SQE/NOPB
Interface - Specialized DS110DF111SQE/NOPB
IC INTERFACE SPECIALIZED 24WQFN

IC INTERFACE SPECIALIZED 24WQFN

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
DS110DF111SQE/NOPB
Integrated Circuits (ICs) - Interface - Specialized DS110DF111SQE/NOPB
IC INTERFACE SPECIALIZED 24WQFN

IC INTERFACE SPECIALIZED 24WQFN

Supplier's Site
Specialized - DS110DF111SQE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Interface 24-WQFN (4x4)

Interface 24-WQFN (4x4)

Buy Now
IC INTERFACE SPECIALIZED 24WQFN

IC INTERFACE SPECIALIZED 24WQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS110DF111SQE/NOPB 772898-DS110DF111SQE/NOPB DS110DF111SQE/NOPB DS110DF111SQE/NOPB DS110DF111SQE/NOPB DS110DF111SQE/NOPB
Product Name DS110DF111 DS110DF111 Low Power Multi-Rate Two-Channel Retimer Interface - Interface - Specialized - DS110DF111SQE/NOPB Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized Specialized
Device Type DS110DF111 DS110DF111 Low Power Multi-Rate Two-Channel Retimer Sensor Interface Sensor Interface Sensor Interface
Features RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BPWG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-TSSOP (0.173\", 4.40mm Width)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4316M96 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
2 suppliers
CY54FCT245T Octal Bus Transceivers with 3-State Outputs - 5962-9221401M2A - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901MEA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers