Texas Instruments DS2003 High Current/Voltage Darlington Driver DS2003CMX/NOPB

Description
High Current/Voltage Darlington Driver 16-SOIC -40 to 125
Request a Quote Datasheet
Description
High Current/Voltage Darlington Driver 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS2003 High Current/Voltage Darlington Driver - DS2003CMX/NOPB - Texas Instruments
Dallas, TX, United States
DS2003 High Current/Voltage Darlington Driver
DS2003CMX/NOPB
DS2003 High Current/Voltage Darlington Driver DS2003CMX/NOPB
High Current/Voltage Darlington Driver 16-SOIC -40 to 125

High Current/Voltage Darlington Driver 16-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
SOIC Interface Transceiver IC
710-DS2003CMX/NOPB
SOIC Interface Transceiver IC 710-DS2003CMX/NOPB
High Current/Voltage Darlington Driver 16-SOIC -40 to 85 Product overview: DS2003CMX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS2003CMX/NOPB can be used for catalog matching and distributor lookup.

High Current/Voltage Darlington Driver 16-SOIC -40 to 85 Product overview: DS2003CMX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS2003CMX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS2003CMX/NOPB - 014746-DS2003CMX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS2003CMX/NOPB
014746-DS2003CMX/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS2003CMX/NOPB 014746-DS2003CMX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 014746-DS2003CMX/NOP B Packaging: Reel - TR Mounting: SMD (SMT) Number of Drivers/Receivers: 6/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Texas Instruments
Win Source Part Number: 014746-DS2003CMX/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Drivers/Receivers: 6/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number DS2003CMX/NOPB 710-DS2003CMX/NOPB 014746-DS2003CMX/NOPB
Product Name DS2003 High Current/Voltage Darlington Driver SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS2003CMX/NOPB
Device Type DS2003 High Current/Voltage Darlington Driver Transceiver Receiver
Unlock Full Specs
to access all available technical data

Similar Products

SN55183-SP Rad-Tolerant Class V, Dual Differential Line Driver - 5962-7900901VCA - Texas Instruments
Specs
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP
View Details
AM26C31M Quadruple Differential Line Driver - 5962-9163901Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
SN54HCT245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8550601VSA - Texas Instruments
Specs
Technology HCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details