DS100DF400SQ/NOPB -- INTEGRATED CIRCUITS (ICS) - INTERFACE - SIGNAL BUFFERS, REPEATERS, SPLITTERS
Texas Instruments
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
DS100DF400SQ/NOPB
-
Quarktwin Technology Ltd.
Suppliers
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
DS100DF400SQ/NOPB
Supplier's Site
Technical Specifications
|
Product Category
|
IC Interfaces |
IC Interfaces |
|
Product Number
|
DS100DF400SQ/NOPB |
DS100DF400SQ/NOPB |
|
Product Name
|
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
Signal Buffers, Repeaters, Splitters |
|
Device Type
|
Sensor Interface; Buffer
|
Buffer
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-10 to 60 C (14 to 140 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Device Type
Transceiver
Features
RoHS
Supply Voltage
Other; 3V ~ 3.6V
View Details
5 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details