Texas Instruments High-Performance Analog Quad Interface Transceiver IC DS160PR412RUAR

Description
PCIE 4.0, 16-GBPS, 4-CHANNEL LIN Product overview: DS160PR412RUAR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS160PR412RUAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PCIE 4.0, 16-GBPS, 4-CHANNEL LIN Product overview: DS160PR412RUAR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS160PR412RUAR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Quad Interface Transceiver IC
756-DS160PR412RUAR
Quad Interface Transceiver IC 756-DS160PR412RUAR
PCIE 4.0, 16-GBPS, 4-CHANNEL LIN Product overview: DS160PR412RUAR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS160PR412RUAR can be used for catalog matching and distributor lookup.

PCIE 4.0, 16-GBPS, 4-CHANNEL LIN Product overview: DS160PR412RUAR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS160PR412RUAR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - 1381939-DS160PR412RUAR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
1381939-DS160PR412RUAR
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters 1381939-DS160PR412RUAR
Win Source Part Number: 1381939-DS160PR412RU AR Category: Integrated Circuits (ICs)>Interface>Sign al Buffers, Repeaters, Splitters Type: Buffer, ReDriver Package: Tape & Reel Applications: PCI Express Input: LVCMOS Output: Differential Current - Supply: 145mA Number of Channels: 4 Data Rate (Max): 16Gbps Delay Time: 80ps Signal Conditioning: Input Equalization, Output De-Emphasis Capacitance - Input: 1.5 pF Voltage - Supply: 3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 42-WFQFN Exposed Pad Supplier Device Package: 42-WQFN (3.5x9) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: DS160PR412 RoHS Status: Not applicable Moisture Sensitivity Level (MSL): 2 (1 Year) Standard Package: 3,000 pcs

Win Source Part Number: 1381939-DS160PR412RUAR
Category: Integrated Circuits (ICs)>Interface>Signal Buffers, Repeaters, Splitters
Type: Buffer, ReDriver
Package: Tape & Reel
Applications: PCI Express
Input: LVCMOS
Output: Differential
Current - Supply: 145mA
Number of Channels: 4
Data Rate (Max): 16Gbps
Delay Time: 80ps
Signal Conditioning: Input Equalization, Output De-Emphasis
Capacitance - Input: 1.5 pF
Voltage - Supply: 3V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 42-WFQFN Exposed Pad
Supplier Device Package: 42-WQFN (3.5x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: DS160PR412
RoHS Status: Not applicable
Moisture Sensitivity Level (MSL): 2 (1 Year)
Standard Package: 3,000 pcs

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - DS160PR412RUAR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
DS160PR412RUAR
Signal Buffers, Repeaters, Splitters DS160PR412RUAR
Buffer, ReDriver 4 Channel 16Gbps 42-WQFN (3.5x9)

Buffer, ReDriver 4 Channel 16Gbps 42-WQFN (3.5x9)

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
DS160PR412RUAR
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters DS160PR412RUAR
PCIE 4.0, 16-GBPS, 4-CHANNEL LIN

PCIE 4.0, 16-GBPS, 4-CHANNEL LIN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 756-DS160PR412RUAR 1381939-DS160PR412RUAR DS160PR412RUAR DS160PR412RUAR
Product Name Quad Interface Transceiver IC Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
Device Type Transceiver Sensor Interface; Signal Conditioner; Buffer Buffer Sensor Interface; Buffer
Features RoHS RoHS
Supply Voltage Other; 3V ~ 3.6V Other; 3V ~ 3.6V 3.6V; Other; 3V ~ 3.6V 3.6V; Other
Data Rate 1.60E7 kbps 1.60E7 kbps 1.60E7 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3241-D-FQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tray
View Details
3 suppliers
Interface - Interface - Sensor and Detector Interfaces - A5350CA - 129959-A5350CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Interface module - 289-707 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Power Switch ICs - 1223268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 6 v
Package Type Sot-223
View Details