9.8 to 12.5 Gbps Quad Channel Retimer with Adaptive EQ, CDR and DFE 48-WQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 014675-DS125DF410SQE
Packaging: Reel - TR
Applications: Ethernet
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 48-WQFN (7x7)
Supply Voltage - Operating: 2.375 V to 2.625 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
IC INTERFACE SPECIALIZED 48WQFN
IC INTERFACE SPECIALIZED 48WQFN
Ethernet Interface 48-WQFN (7x7)
IC INTERFACE SPECIALIZED 48WQFN
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS125DF410SQE/NOPB | 014675-DS125DF410SQE/NOPB | DS125DF410SQE/NOPB | DS125DF410SQE/NOPB | DS125DF410SQE/NOPB | DS125DF410SQE/NOPB |
| Product Name | DS125DF410 9.8 to 12.5 Gbps Quad Channel Retimer with Adaptive EQ, CDR and DFE | Interface - Interface - Specialized - DS125DF410SQE/NOPB | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized | Specialized |
| Device Type | DS125DF410 9.8 to 12.5 Gbps Quad Channel Retimer with Adaptive EQ, CDR and DFE | Sensor Interface | Sensor Interface | |||
| Features | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) |