PCIe® 4.0, 16 Gbps, 4-channel linear redriver 40-WQFN -40 to 85 Product overview: DS160PR410RNQT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS160PR410RNQT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 869428-DS160PR410RNQ
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Buffer, ReDriver 4 Channel 25Gbps 40-WQFN (6x4)
Package: 40-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DS160PR410
Categories: Integrated Circuits (ICs)
Case / Package: 40-WQFN (6x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-DS160PR410RNQTDK
16G PCIE-4 REDRIVER
16G PCIE-4 REDRIVER
Buffer, ReDriver 4 Channel 25Gbps 40-WQFN (6x4)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 756-DS160PR410RNQT | 869428-DS160PR410RNQT | DS160PR410RNQT | 815-DS160PR410RNQT | DS160PR410RNQT | DS160PR410RNQT |
| Product Name | Quad Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - DS160PR410RNQT | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters | 16G PCIE-4 REDRIVER | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters |
| Device Type | Transceiver | Buffer | Sensor Interface; Buffer | Buffer; Buffer, ReDriver | Buffer | |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 40-WQFN (6x4) | 40-WFQFN Exposed Pad | 40-WFQFN Exposed Pad | 40-WFQFN Exposed Pad | ||
| Supply Voltage | 3.6V; Other | -3.3V; 3V; Other; 3.3V | Other; 3V ~ 3.6V | 3.6V; Other; 3V ~ 3.6V |