Texas Instruments High-Performance Analog Interface - Interface - Drivers, Receivers, Transceivers - DS36C200MX DS36C200MX

Description
Manufacturer: Texas Instruments Win Source Part Number: 737964-DS36C200MX Packaging: Tape and Reel Type: Transceiver Mounting Style: SMD Protocol: IEEE 1394 Number of Drivers/Receivers: 2/2 Duplex: Half Data Rate: 100Mbps Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-SOIC Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: DS36C200 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 737964-DS36C200MX Packaging: Tape and Reel Type: Transceiver Mounting Style: SMD Protocol: IEEE 1394 Number of Drivers/Receivers: 2/2 Duplex: Half Data Rate: 100Mbps Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-SOIC Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: DS36C200 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DS36C200MX - 737964-DS36C200MX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS36C200MX
737964-DS36C200MX
Interface - Interface - Drivers, Receivers, Transceivers - DS36C200MX 737964-DS36C200MX
Manufacturer: Texas Instruments Win Source Part Number: 737964-DS36C200MX Packaging: Tape and Reel Type: Transceiver Mounting Style: SMD Protocol: IEEE 1394 Number of Drivers/Receivers: 2/2 Duplex: Half Data Rate: 100Mbps Categories: Integrated Circuits Supplier Device Package: 14-SOIC Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-SOIC Popularity: Low Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Family Part Number: DS36C200 Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.5V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 737964-DS36C200MX
Packaging: Tape and Reel
Type: Transceiver
Mounting Style: SMD
Protocol: IEEE 1394
Number of Drivers/Receivers: 2/2
Duplex: Half
Data Rate: 100Mbps
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-SOIC
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Family Part Number: DS36C200
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.5V ~ 5.5V

Buy Now
Singapore, Singapore
Dual SOIC Interface Transceiver IC
710-DS36C200MX
Dual SOIC Interface Transceiver IC 710-DS36C200MX
DUAL LINE TRANSCEIVER, PDSO14, 0.150 INCH, PLASTIC, SOIC-14 Product overview: DS36C200MX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS36C200MX can be used for catalog matching and distributor lookup.

DUAL LINE TRANSCEIVER, PDSO14, 0.150 INCH, PLASTIC, SOIC-14 Product overview: DS36C200MX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, SOIC, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS36C200MX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 737964-DS36C200MX 710-DS36C200MX
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DS36C200MX Dual SOIC Interface Transceiver IC
Device Type Receiver; Transceiver Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Data Rate 100000 kbps 100000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-965 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Power Switch ICs - 8986867 - RS Components, Ltd.
Infineon Technologies AG
Specs
Supply Voltage Other; 38 v
Package Type To-252
Pins 5 #
View Details