Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - DS14C241WMX DS14C241WMX

Description
Manufacturer: Texas Instruments Win Source Part Number: 773022-DS14C241WMX Packaging: Reel package Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 28-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 4/5 Duplex: Full Receiver Hysteresis: 400mV Part Status: Obsolete(EOL) Family Name: DS14C241 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): ADM241LARZ-REEL; ADM241LAR-REEL; ADM241LARZ; MAX211EWI; Introduction Date: May 01, 1998 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 773022-DS14C241WMX Packaging: Reel package Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 28-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 4/5 Duplex: Full Receiver Hysteresis: 400mV Part Status: Obsolete(EOL) Family Name: DS14C241 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): ADM241LARZ-REEL; ADM241LAR-REEL; ADM241LARZ; MAX211EWI; Introduction Date: May 01, 1998 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DS14C241WMX - 773022-DS14C241WMX - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS14C241WMX
773022-DS14C241WMX
Interface - Interface - Drivers, Receivers, Transceivers - DS14C241WMX 773022-DS14C241WMX
Manufacturer: Texas Instruments Win Source Part Number: 773022-DS14C241WMX Packaging: Reel package Type: Transceiver Operating Temperature Range: 0°C ~ 70°C Package: 28-SOIC (0.295", 7.50mm Width) Mounting: SMD Operating Supply Voltage: 4.5 V ~ 5.5 V Protocol: RS232 Number of Drivers/Receivers: 4/5 Duplex: Full Receiver Hysteresis: 400mV Part Status: Obsolete(EOL) Family Name: DS14C241 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): ADM241LARZ-REEL; ADM241LAR-REEL; ADM241LARZ; MAX211EWI; Introduction Date: May 01, 1998 Country of Origin: China Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 773022-DS14C241WMX
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: 0°C ~ 70°C
Package: 28-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Operating Supply Voltage: 4.5 V ~ 5.5 V
Protocol: RS232
Number of Drivers/Receivers: 4/5
Duplex: Full
Receiver Hysteresis: 400mV
Part Status: Obsolete(EOL)
Family Name: DS14C241
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): ADM241LARZ-REEL; ADM241LAR-REEL; ADM241LARZ; MAX211EWI;
Introduction Date: May 01, 1998
Country of Origin: China
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now
Quad Interface Transceiver IC - 710-DS14C241WMX - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad Interface Transceiver IC
710-DS14C241WMX
Quad Interface Transceiver IC 710-DS14C241WMX
QUAD LINE TRANSCEIVER, PDSO28, 0.300 INCH, PLASTIC, SOP-28 Product overview: DS14C241WMX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS14C241WMX can be used for catalog matching and distributor lookup.

QUAD LINE TRANSCEIVER, PDSO28, 0.300 INCH, PLASTIC, SOP-28 Product overview: DS14C241WMX from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS14C241WMX can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 773022-DS14C241WMX 710-DS14C241WMX
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DS14C241WMX Quad Interface Transceiver IC
Device Type Receiver; Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Octal bus transceiver; 3-state - 74ALVC245BQ,115 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
2 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-005 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details