Texas Instruments DS15BR401 4-Channel LVDS Buffer/Repeater with Pre-Emphasis DS15BR401TSQ/NOPB

Description
4-Channel LVDS Buffer/Repeater with Pre-Emphasis 32-WQFN -40 to 85
Request a Quote Datasheet
Description
4-Channel LVDS Buffer/Repeater with Pre-Emphasis 32-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS15BR401 4-Channel LVDS Buffer/Repeater with Pre-Emphasis - DS15BR401TSQ/NOPB - Texas Instruments
Dallas, TX, United States
DS15BR401 4-Channel LVDS Buffer/Repeater with Pre-Emphasis
DS15BR401TSQ/NOPB
DS15BR401 4-Channel LVDS Buffer/Repeater with Pre-Emphasis DS15BR401TSQ/NOPB
4-Channel LVDS Buffer/Repeater with Pre-Emphasis 32-WQFN -40 to 85

4-Channel LVDS Buffer/Repeater with Pre-Emphasis 32-WQFN -40 to 85

Buy Now Datasheet
Singapore, Singapore
3.3V Interface Transceiver IC
756-DS15BR401TSQ/NOPB
3.3V Interface Transceiver IC 756-DS15BR401TSQ/NOPB
4-Ch 2Gbps LVDS Buffer/Repeater, CML In, 3.3V, WQFN Product overview: DS15BR401TSQ/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS15BR401TSQ/NOP B can be used for catalog matching and distributor lookup.

4-Ch 2Gbps LVDS Buffer/Repeater, CML In, 3.3V, WQFN Product overview: DS15BR401TSQ/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.3V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS15BR401TSQ/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS15BR401TSQ/NOPB - 869424-DS15BR401TSQ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS15BR401TSQ/NOPB
869424-DS15BR401TSQ/NOPB
Interface - Interface - Signal Buffers, Repeaters, Splitters - DS15BR401TSQ/NOPB 869424-DS15BR401TSQ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 869424-DS15BR401TSQ/ NOPB Operating Temperature Range: -40°C ~ 85°C Features: Buffer, ReDriver 4 Channel 2Gbps 32-WQFN (5x5) Package: 32-WFQFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: DS15BR401 Categories: Integrated Circuits (ICs) Case / Package: 32-WQFN (5x5) ECCN: 5A991B1 Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: DS15BR401TSQNOPB, *DS15BR401TSQ/NOPB, DS15BR401TSQ/NOPBTR, DS15BR401TSQ/NOPBCT, -DS15BR401TSQ-NDR, DS15BR401TSQ/NOPBDKR , -DS15BR401TSQ/NOPBCT -ND

Manufacturer: Texas Instruments
Win Source Part Number: 869424-DS15BR401TSQ/NOPB
Operating Temperature Range: -40°C ~ 85°C
Features: Buffer, ReDriver 4 Channel 2Gbps 32-WQFN (5x5)
Package: 32-WFQFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: DS15BR401
Categories: Integrated Circuits (ICs)
Case / Package: 32-WQFN (5x5)
ECCN: 5A991B1
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DS15BR401TSQNOPB, *DS15BR401TSQ/NOPB, DS15BR401TSQ/NOPBTR, DS15BR401TSQ/NOPBCT, -DS15BR401TSQ-NDR, DS15BR401TSQ/NOPBDKR, -DS15BR401TSQ/NOPBCT-ND

Buy Now Datasheet
Signal Buffers, Repeaters, Splitters - DS15BR401TSQ/NOPB - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
DS15BR401TSQ/NOPB
Signal Buffers, Repeaters, Splitters DS15BR401TSQ/NOPB
DS15BR401 4-CHANNEL LVDS BUFFER/

DS15BR401 4-CHANNEL LVDS BUFFER/

Supplier's Site Datasheet
Signal Buffers, Repeaters, Splitters - DS15BR401TSQ/NOPB - ODG (Origin Data Global)
Shenzhen, China
Signal Buffers, Repeaters, Splitters
DS15BR401TSQ/NOPB
Signal Buffers, Repeaters, Splitters DS15BR401TSQ/NOPB
IC REDRIVER LVDS 4CH 32WQFN

IC REDRIVER LVDS 4CH 32WQFN

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters
DS15BR401TSQ/NOPB
Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters DS15BR401TSQ/NOPB
IC REDRIVER LVDS 4CH 32WQFN

IC REDRIVER LVDS 4CH 32WQFN

Supplier's Site
Signal Buffers, Repeaters, Splitters - DS15BR401TSQ/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Buffers, Repeaters, Splitters
DS15BR401TSQ/NOPB
Signal Buffers, Repeaters, Splitters DS15BR401TSQ/NOPB
Buffer, ReDriver 4 Channel 2Gbps 32-WQFN (5x5)

Buffer, ReDriver 4 Channel 2Gbps 32-WQFN (5x5)

Buy Now
Sheung Wan, Hong Kong
LVDS Interface IC
DS15BR401TSQ/NOPB
LVDS Interface IC DS15BR401TSQ/NOPB
LVDS Interface IC 4-Channel LVDS Buffer/Repeater with Pre-Emphasis 32-WQFN -40 to 85

LVDS Interface IC 4-Channel LVDS Buffer/Repeater with Pre-Emphasis 32-WQFN -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS15BR401TSQ/NOPB 756-DS15BR401TSQ/NOPB 869424-DS15BR401TSQ/NOPB DS15BR401TSQ/NOPB DS15BR401TSQ/NOPB DS15BR401TSQ/NOPB DS15BR401TSQ/NOPB
Product Name DS15BR401 4-Channel LVDS Buffer/Repeater with Pre-Emphasis 3.3V Interface Transceiver IC Interface - Interface - Signal Buffers, Repeaters, Splitters - DS15BR401TSQ/NOPB Signal Buffers, Repeaters, Splitters Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters Signal Buffers, Repeaters, Splitters LVDS Interface IC
Technology LVDS
Device Type Buffer Transceiver Buffer Buffer; Buffer, ReDriver Sensor Interface; Buffer Buffer
Features RoHS RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN55188 Quadruple Line Driver - 5962-8688901DA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Rx 0 #
Data Rate 300 kbps
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HCT4053MT - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-8755001RA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54AC14 Hex Schmitt-trigger Inverters - 5962-8762401DA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14 Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details