Texas Instruments DS26LS32C Quad Differential Line Receivers DS26LS32CN

Description
Quad Differential Line Receivers 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Quad Differential Line Receivers 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS26LS32C Quad Differential Line Receivers - DS26LS32CN - Texas Instruments
Dallas, TX, United States
DS26LS32C Quad Differential Line Receivers
DS26LS32CN
DS26LS32C Quad Differential Line Receivers DS26LS32CN
Quad Differential Line Receivers 16-PDIP 0 to 70

Quad Differential Line Receivers 16-PDIP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS26LS32CN - 080720-DS26LS32CN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS26LS32CN
080720-DS26LS32CN
Interface - Interface - Drivers, Receivers, Transceivers - DS26LS32CN 080720-DS26LS32CN
Manufacturer: Texas Instruments Win Source Part Number: 080720-DS26LS32CN Packaging: Tube/Rail Type: Receiver Mounting: Through Hole Protocol: RS422, RS423 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 100mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Industrial Quantity per package: 25

Manufacturer: Texas Instruments
Win Source Part Number: 080720-DS26LS32CN
Packaging: Tube/Rail
Type: Receiver
Mounting: Through Hole
Protocol: RS422, RS423
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 100mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 25

Buy Now Datasheet
Singapore, Singapore
Quad DIP Interface Transceiver IC
710-DS26LS32CN
Quad DIP Interface Transceiver IC 710-DS26LS32CN
IC QUAD LINE RECEIVER, PDIP16, DIP-16, Line Driver or Receiver Product overview: DS26LS32CN from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, DIP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS26LS32CN can be used for catalog matching and distributor lookup.

IC QUAD LINE RECEIVER, PDIP16, DIP-16, Line Driver or Receiver Product overview: DS26LS32CN from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, DIP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS26LS32CN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number DS26LS32CN 080720-DS26LS32CN 710-DS26LS32CN
Product Name DS26LS32C Quad Differential Line Receivers Interface - Interface - Drivers, Receivers, Transceivers - DS26LS32CN Quad DIP Interface Transceiver IC
Device Type Receiver Receiver Transceiver
# of Tx 0 #
# of Rx 4 #
Data Rate 10000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

 - 40014BDM - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; CDIP; CDIP14
View Details
SN54ALS541 Octal Buffers And Line Drivers With 3-State Outputs - 5962-8960201RA - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details
CY54FCT240T Octal Buffers/Drivers with 3-State Outputs - 5962-9221301MRA - Texas Instruments
Specs
Technology FCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Analog Switches, Multiplexers, Demultiplexers - 1P1G3157QDCKRQ1 - ODG (Origin Data Global)
Specs
Supply Voltage Other; 1.65V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-70; 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers