Texas Instruments DS34LV87T Enhanced CMOS Quad Differential Line Driver DS34LV87TM

Description
Enhanced CMOS Quad Differential Line Driver 16-SOIC -40 to 85
Request a Quote Datasheet
Description
Enhanced CMOS Quad Differential Line Driver 16-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS34LV87T Enhanced CMOS Quad Differential Line Driver - DS34LV87TM - Texas Instruments
Dallas, TX, United States
DS34LV87T Enhanced CMOS Quad Differential Line Driver
DS34LV87TM
DS34LV87T Enhanced CMOS Quad Differential Line Driver DS34LV87TM
Enhanced CMOS Quad Differential Line Driver 16-SOIC -40 to 85

Enhanced CMOS Quad Differential Line Driver 16-SOIC -40 to 85

Buy Now Datasheet
Singapore, Singapore
Industrial Quad SOIC Interface Transceiver IC
710-DS34LV87TM
Industrial Quad SOIC Interface Transceiver IC 710-DS34LV87TM
Quad Differential Line Driver, CMOS, 4-Ch, SOIC, Industrial Product overview: DS34LV87TM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, Quad, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS34LV87TM can be used for catalog matching and distributor lookup.

Quad Differential Line Driver, CMOS, 4-Ch, SOIC, Industrial Product overview: DS34LV87TM from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, Quad, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS34LV87TM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS34LV87TM - 083236-DS34LV87TM - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS34LV87TM
083236-DS34LV87TM
Interface - Interface - Drivers, Receivers, Transceivers - DS34LV87TM 083236-DS34LV87TM
Manufacturer: Texas Instruments Win Source Part Number: 083236-DS34LV87TM Packaging: Reel - TR Mounting: SMD (SMT) Protocol: RS422, RS485 Number of Drivers/Receivers: 4/0 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 083236-DS34LV87TM
Packaging: Reel - TR
Mounting: SMD (SMT)
Protocol: RS422, RS485
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Sensing & Instrumentation

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number DS34LV87TM 710-DS34LV87TM 083236-DS34LV87TM
Product Name DS34LV87T Enhanced CMOS Quad Differential Line Driver Industrial Quad SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS34LV87TM
Device Type Line / Bus Driver Transceiver Receiver
# of Tx 4 #
# of Rx 0 #
Data Rate 30000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

AM26LS31 Quadruple Differential Line Driver - AM26LS31CDE4 - Texas Instruments
Specs
Device Type Line / Bus Driver
Features RoHS
# of Tx 4 #
View Details
3 suppliers
SN54ACT04-SP Hex Inverters - 5962-8973401VDA - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT04-SP Hex Inverters
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 4051BDM - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Package Type 14-CDIP (0.300\", 7.62mm)
View Details
Integrated Circuits (ICs) - Interface - Specialized - 32P4918A-CGF - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers