Texas Instruments DS2003 High Current/Voltage Darlington Driver DS2003CM/NOPB

Description
High Current/Voltage Darlington Driver 16-SOIC -40 to 125
Request a Quote Datasheet
Description
High Current/Voltage Darlington Driver 16-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS2003 High Current/Voltage Darlington Driver - DS2003CM/NOPB - Texas Instruments
Dallas, TX, United States
DS2003 High Current/Voltage Darlington Driver
DS2003CM/NOPB
DS2003 High Current/Voltage Darlington Driver DS2003CM/NOPB
High Current/Voltage Darlington Driver 16-SOIC -40 to 125

High Current/Voltage Darlington Driver 16-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
50V 500mA SOIC Interface Transceiver IC
710-DS2003CM/NOPB
50V 500mA SOIC Interface Transceiver IC 710-DS2003CM/NOPB
50V 500mA NPN Darlington Driver 16-SOIC Product overview: DS2003CM/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500mA, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 50V, 500mA, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS2003CM/NOPB can be used for catalog matching and distributor lookup.

50V 500mA NPN Darlington Driver 16-SOIC Product overview: DS2003CM/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 500mA, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 50V, 500mA, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS2003CM/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS2003CM/NOPB - 773193-DS2003CM/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS2003CM/NOPB
773193-DS2003CM/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS2003CM/NOPB 773193-DS2003CM/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 773193-DS2003CM/NOPB Packaging: Tube Type: Driver Operating Temperature Range: -40°C ~ 85°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Operating Supply Voltage: 5V Number of Drivers/Receivers: 6/0 Family Name: DS2003CM Categories: Integrated Circuits (ICs) Manufacturer Package: 16-SOIC Alternative Parts (Cross-Reference): TD62001AF(S,EL); TD62003AFEL; TD62001AF(S); ULN2001D1; Introduction Date: July 16, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 48

Manufacturer: Texas Instruments
Win Source Part Number: 773193-DS2003CM/NOPB
Packaging: Tube
Type: Driver
Operating Temperature Range: -40°C ~ 85°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Operating Supply Voltage: 5V
Number of Drivers/Receivers: 6/0
Family Name: DS2003CM
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-SOIC
Alternative Parts (Cross-Reference): TD62001AF(S,EL); TD62003AFEL; TD62001AF(S); ULN2001D1;
Introduction Date: July 16, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 48

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number DS2003CM/NOPB 710-DS2003CM/NOPB 773193-DS2003CM/NOPB
Product Name DS2003 High Current/Voltage Darlington Driver 50V 500mA SOIC Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS2003CM/NOPB
Device Type DS2003 High Current/Voltage Darlington Driver Transceiver Receiver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Specialized - 32P4938A-CGF - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
View Details
2 suppliers
CY54FCT646T Octal Registered Bus Transceivers with 3-State Outputs - 5962-9222301M3A - Texas Instruments
Specs
Technology FCT
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers - 5962-9076501M2A - Texas Instruments
Specs
Device Type DS96F172MQML EIA-485/EIA-422 Quad Differential Drivers
Supply Voltage 5V
# of Tx 1 #
View Details
3 suppliers