Texas Instruments DS26LS32C Quad Differential Line Receivers DS26LS32CN/NOPB

Description
Quad Differential Line Receivers 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Quad Differential Line Receivers 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS26LS32C Quad Differential Line Receivers - DS26LS32CN/NOPB - Texas Instruments
Dallas, TX, United States
DS26LS32C Quad Differential Line Receivers
DS26LS32CN/NOPB
DS26LS32C Quad Differential Line Receivers DS26LS32CN/NOPB
Quad Differential Line Receivers 16-PDIP 0 to 70

Quad Differential Line Receivers 16-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
Quad DIP Interface Transceiver IC
710-DS26LS32CN/NOPB
Quad DIP Interface Transceiver IC 710-DS26LS32CN/NOPB
IC QUAD LINE RECEIVER, PDIP16, PLASTIC, DIP-16, Line Driver or Receiver Product overview: DS26LS32CN/NOPB from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, DIP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS26LS32CN/NOPB can be used for catalog matching and distributor lookup.

IC QUAD LINE RECEIVER, PDIP16, PLASTIC, DIP-16, Line Driver or Receiver Product overview: DS26LS32CN/NOPB from National Semiconductor is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, DIP, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS26LS32CN/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS26LS32CN/NOPB - 137577-DS26LS32CN/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS26LS32CN/NOPB
137577-DS26LS32CN/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS26LS32CN/NOPB 137577-DS26LS32CN/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 137577-DS26LS32CN/NO PB Packaging: Tube/Rail Type: Receiver Mounting: Through Hole Protocol: RS422, RS423 Number of Drivers/Receivers: 0/4 Receiver Hysteresis: 100mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Application Field: Used in Industrial Quantity per package: 25

Manufacturer: Texas Instruments
Win Source Part Number: 137577-DS26LS32CN/NOPB
Packaging: Tube/Rail
Type: Receiver
Mounting: Through Hole
Protocol: RS422, RS423
Number of Drivers/Receivers: 0/4
Receiver Hysteresis: 100mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial
Quantity per package: 25

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number DS26LS32CN/NOPB 710-DS26LS32CN/NOPB 137577-DS26LS32CN/NOPB
Product Name DS26LS32C Quad Differential Line Receivers Quad DIP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - DS26LS32CN/NOPB
Device Type Receiver Transceiver Receiver
Features RoHS
# of Tx 0 #
# of Rx 4 #
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC240 Octal Buffers/Drivers With 3-State Outputs - 5962-8755001SA - Texas Instruments
Specs
Technology AC
Device Type Buffer
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54AC04 Hex Inverters - 5962-87609012A - Texas Instruments
Specs
Technology AC
Device Type SN54AC04 Hex Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
 - 54ABT244W-QMLV - Rochester Electronics
Specs
Device Type Line / Bus Driver
Package Type FL20
View Details
2 suppliers