Texas Instruments DS14C232 Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver DS14C232CN/NOPB

Description
Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS14C232 Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver - DS14C232CN/NOPB - Texas Instruments
Dallas, TX, United States
DS14C232 Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver
DS14C232CN/NOPB
DS14C232 Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver DS14C232CN/NOPB
Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver 16-PDIP 0 to 70

Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver 16-PDIP 0 to 70

Buy Now Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - DS14C232CN/NOPB - 128775-DS14C232CN/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS14C232CN/NOPB
128775-DS14C232CN/NOPB
Interface - Interface - Drivers, Receivers, Transceivers - DS14C232CN/NOPB 128775-DS14C232CN/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 128775-DS14C232CN/NO PB Packaging: Tube/Rail Type: Transceiver Mounting: Through Hole Protocol: RS232 Number of Drivers/Receivers: 2/2 Duplex: Full Receiver Hysteresis: 400mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Computers & Computer Peripherals

Manufacturer: Texas Instruments
Win Source Part Number: 128775-DS14C232CN/NOPB
Packaging: Tube/Rail
Type: Transceiver
Mounting: Through Hole
Protocol: RS232
Number of Drivers/Receivers: 2/2
Duplex: Full
Receiver Hysteresis: 400mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Computers & Computer Peripherals

Buy Now Datasheet
Singapore, Singapore
Dual 5V Interface Transceiver IC
710-DS14C232CN/NOPB
Dual 5V Interface Transceiver IC 710-DS14C232CN/NOPB
RS-232 Dual Driver/Receiver, 5V, 20Kbps, PDIP Product overview: DS14C232CN/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS14C232CN/NOPB can be used for catalog matching and distributor lookup.

RS-232 Dual Driver/Receiver, 5V, 20Kbps, PDIP Product overview: DS14C232CN/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5V, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS14C232CN/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number DS14C232CN/NOPB 128775-DS14C232CN/NOPB 710-DS14C232CN/NOPB
Product Name DS14C232 Low Power +5V Powered TIA/EIA-232 Dual Driver/Receiver Interface - Interface - Drivers, Receivers, Transceivers - DS14C232CN/NOPB Dual 5V Interface Transceiver IC
Device Type Receiver Receiver; Transceiver Transceiver
Features RoHS RoHS
# of Rx 2 #
Operating Temperature -40 to 85 C (-40 to 185 F) 0 to 70 C (32 to 158 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM26LS31M Quadruple Differential Line Driver - 5962-7802301MFA - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers
SN54BCT241 Octal Buffers/Drivers With 3-State Outputs - 5962-9074301MSA - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762401VCA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
SN54BCT8245A Scan Test Devices With Octal Bus Transceivers - 5962-9172801Q3A - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details