Quad Fault Protected Peripheral Driver 16-PDIP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 133484-DS3668N/NOPB
Packaging: Tube/Rail
Mounting: Through Hole
Number of Drivers/Receivers: 4/0
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 3 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Motor Drive & Control, LED Lighting, Industrial
IC, PERIPHERAL DRIVER, 4CH, 0.6A, DIP16; Supply Voltage Min:3V; Supply Voltage Max:5.25V; No. of Outputs:4Outputs; Output Voltage:70V; Output Current:600mA; Driver Case Style:DIP; Product Range:-; MSL:MSL 1 - Unlimited; SVHC:No SVHC RoHS Compliant: Yes
IC DRIVER 4/0 16DIP
| Texas Instruments | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS3668N/NOPB | 133484-DS3668N/NOPB | 29AH4094 | DS3668N/NOPB |
| Product Name | DS3668 Quad Fault Protected Peripheral Driver | Interface - Interface - Drivers, Receivers, Transceivers - DS3668N/NOPB | Ic, Peripheral Driver, 4Ch, 0.6A, Dip16; Supply Voltage Min Texas Instruments | Drivers, Receivers, Transceivers |
| Device Type | DS3668 Quad Fault Protected Peripheral Driver | Receiver | Driver |