Texas Instruments Interface - Interface - Drivers, Receivers, Transceivers - DS2003CN DS2003CN

Description
Manufacturer: Texas Instruments Win Source Part Number: 203373-DS2003CN Packaging: Tube/Rail Mounting: Through Hole Number of Drivers/Receivers: 6/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-PDIP Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 203373-DS2003CN Packaging: Tube/Rail Mounting: Through Hole Number of Drivers/Receivers: 6/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-PDIP Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - DS2003CN - 203373-DS2003CN - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - DS2003CN
203373-DS2003CN
Interface - Interface - Drivers, Receivers, Transceivers - DS2003CN 203373-DS2003CN
Manufacturer: Texas Instruments Win Source Part Number: 203373-DS2003CN Packaging: Tube/Rail Mounting: Through Hole Number of Drivers/Receivers: 6/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-PDIP Supply Voltage - Operating: 5V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 203373-DS2003CN
Packaging: Tube/Rail
Mounting: Through Hole
Number of Drivers/Receivers: 6/0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 5V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
0.5A 55V DIP Interface Transceiver IC - 710-DS2003CN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.5A 55V DIP Interface Transceiver IC
710-DS2003CN
0.5A 55V DIP Interface Transceiver IC 710-DS2003CN
0.5A, 55V, 7 CHANNEL, NPN, Si, POWER TRANSISTOR, PLASTIC, DIP-16 Product overview: DS2003CN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 55V, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.5A, 55V, DIP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS2003CN can be used for catalog matching and distributor lookup.

0.5A, 55V, 7 CHANNEL, NPN, Si, POWER TRANSISTOR, PLASTIC, DIP-16 Product overview: DS2003CN from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.5A, 55V, DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 0.5A, 55V, DIP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-DS2003CN can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 203373-DS2003CN 710-DS2003CN
Product Name Interface - Interface - Drivers, Receivers, Transceivers - DS2003CN 0.5A 55V DIP Interface Transceiver IC
Device Type Receiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

AM26C31M Quadruple Differential Line Driver - 5962-9163901M2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Distance and angle measurement - SSI Transmitter Interface - 750-630/000-004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details