Low Power 10.3 Gbps 2-Ch Repeater w/ Input Equalization and Output De-Emphasis 24-WQFN -40 to 85
CML Repeater 2.5V/3.3V 24-Pin WQFN EP T/R Product overview: DS100BR210SQE/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.5V, 3.3V, Interface Transceiver IC, Signal Buffers, Repeaters, Splitters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 756-DS100BR210SQE/NO
Manufacturer: Texas Instruments
Win Source Part Number: 1168633-DS100BR210SQ
Packaging: Reel - TR
Type: Buffer, ReDriver
Operating Temperature Range: -40°C ~ 85°C
Package: 24-WFQFN Exposed Pad
Applications: SATA
Operating Supply Voltage: 2.375 V ~ 3.6 V
Input: CML
Output: CML
Number of Channels: 2
Delay Time: 230ps
Signal Conditioning: Input Equalization, Output De-Emphasis
Capacitance - Input: 10pF
Family Name: DS100BR210
Categories: Integrated Circuits (ICs)
Operating Supply Current: 50mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 24-WQFN (4x4)
Data Rate (Maximum): 10.3Gbps
Alternative Parts (Cross-Reference): THCX423R10 -B; THCX222R05-B; THCX222R10-B;
Introduction Date: January 26, 2011
ECCN: 5A991.b
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
IC REDRIVER SATA 2CH 24WQFN
Buffer, ReDriver 2 Channel 10.3Gbps 24-WQFN (4x4)
IC REDRIVER SATA 2CH 24WQFN
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS100BR210SQE/NOPB | 756-DS100BR210SQE/NOPB | 1168633-DS100BR210SQE/NOPB | DS100BR210SQE/NOPB | DS100BR210SQE/NOPB | DS100BR210SQE/NOPB |
| Product Name | DS100BR210 Low Power 10.3 Gbps 2-Ch Repeater w/ Input Equalization and Output De-Emphasis | 2.5V 3.3V Interface Transceiver IC | Interface - Interface - Signal Buffers, Repeaters, Splitters - DS100BR210SQE/NOPB | Signal Buffers, Repeaters, Splitters | Signal Buffers, Repeaters, Splitters | Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters |
| Device Type | DS100BR210 Low Power 10.3 Gbps 2-Ch Repeater w/ Input Equalization and Output De-Emphasis | Transceiver | Signal Conditioner; Buffer | Buffer; Buffer, ReDriver | Buffer | Sensor Interface; Buffer |
| Features | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |