Texas Instruments DS100DF410 10GbE Quad Channel Retimer with Adaptive EQ, CDR and DFE DS100DF410SQ/NOPB

Description
10GbE Quad Channel Retimer with Adaptive EQ, CDR and DFE 48-WQFN -40 to 85
Request a Quote Datasheet
Description
10GbE Quad Channel Retimer with Adaptive EQ, CDR and DFE 48-WQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS100DF410 10GbE Quad Channel Retimer with Adaptive EQ, CDR and DFE - DS100DF410SQ/NOPB - Texas Instruments
Dallas, TX, United States
DS100DF410 10GbE Quad Channel Retimer with Adaptive EQ, CDR and DFE
DS100DF410SQ/NOPB
DS100DF410 10GbE Quad Channel Retimer with Adaptive EQ, CDR and DFE DS100DF410SQ/NOPB
10GbE Quad Channel Retimer with Adaptive EQ, CDR and DFE 48-WQFN -40 to 85

10GbE Quad Channel Retimer with Adaptive EQ, CDR and DFE 48-WQFN -40 to 85

Buy Now Datasheet
Interface - Interface - Specialized - DS100DF410SQ/NOPB - 1168637-DS100DF410SQ/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DS100DF410SQ/NOPB
1168637-DS100DF410SQ/NOPB
Interface - Interface - Specialized - DS100DF410SQ/NOPB 1168637-DS100DF410SQ/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1168637-DS100DF410SQ /NOPB Packaging: Reel - TR Package: 48-WFQFN Exposed Pad Applications: Ethernet Mounting: SMD Interface: SMBus Family Name: DS100DF410 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 48-WQFN (7x7) ECCN: 5A991.b Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1168637-DS100DF410SQ/NOPB
Packaging: Reel - TR
Package: 48-WFQFN Exposed Pad
Applications: Ethernet
Mounting: SMD
Interface: SMBus
Family Name: DS100DF410
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 48-WQFN (7x7)
ECCN: 5A991.b
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
DS100DF410SQ/NOPB
Integrated Circuits (ICs) - Interface - Specialized DS100DF410SQ/NOPB
IC INTERFACE SPECIALIZED 48WQFN

IC INTERFACE SPECIALIZED 48WQFN

Supplier's Site
Specialized - DS100DF410SQ/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Ethernet Interface 48-WQFN (7x7)

Ethernet Interface 48-WQFN (7x7)

Buy Now
IC INTERFACE SPECIALIZED 48WQFN

IC INTERFACE SPECIALIZED 48WQFN

Supplier's Site Datasheet
Interface - Specialized - DS100DF410SQ/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
DS100DF410SQ/NOPB
Interface - Specialized DS100DF410SQ/NOPB
IC INTERFACE SPECIALIZED 48WQFN

IC INTERFACE SPECIALIZED 48WQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS100DF410SQ/NOPB 1168637-DS100DF410SQ/NOPB DS100DF410SQ/NOPB DS100DF410SQ/NOPB DS100DF410SQ/NOPB DS100DF410SQ/NOPB
Product Name DS100DF410 10GbE Quad Channel Retimer with Adaptive EQ, CDR and DFE Interface - Interface - Specialized - DS100DF410SQ/NOPB Integrated Circuits (ICs) - Interface - Specialized Specialized Specialized Interface - Specialized
Device Type DS100DF410 10GbE Quad Channel Retimer with Adaptive EQ, CDR and DFE Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT240 Octal Buffers/Drivers With 3-State Outputs - 5962-8775901MRA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100126J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
Interface Transceiver IC - 702-DP83223AV - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers