The DS16EV5110ASQX/NOPB is a multi-channel video equalizer designed for DVI and HDMI source, repeater, and sink applications. It operates at data rates between 250 Mbps and 2.25 Gbps, supporting resolutions up to 1080p with 8, 10, and 12-bit color depths. The device features DC-coupled inputs and outputs, and it includes programmable equalization levels, allowing for optimal signal boosting and reduced inter-symbol interference. The equalizer provides eight levels of equalization that can be set via pins or through the System Management Bus (SMBus) interface, which also allows for control over output amplitude and power-saving features. The DS16EV5110A is compatible with DVI 1.0 and HDMI 1.3a standards and is capable of extending cable reach significantly, supporting over 40 meters with 24 AWG DVI cables at 1.65 Gbps. With a low power consumption of 475 mW and a compact 7mm x 7mm, 48-pin leadless WQFN package, the DS16EV5110ASQX/NOPB is suitable for various applications, including HDMI/DVI cable extenders, switches, projectors, and high-definition displays. The operating temperature range is from -40°C to +85°C, making it suitable for a wide range of environments.
Video Equalizer (3D+C) for DVI, HDMI Source/Repeater/Sink
| Texas Instruments | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | DS16EV5110ASQX/NOPB |
| Product Name | DS16EV5110A Video Equalizer (3D+C) for DVI, HDMI Source/Repeater/Sink Applications |
| Features | RoHS |