The DS125DF410 is a quad-channel retimer with integrated adaptive equalization, clock and data recovery, and transmit de-emphasis for high-speed serial links operating from 9.8 to 12.5 Gbps and submultiples. It is housed in a 48-pin WQFN package measuring 7.00 mm × 7.00 mm. Each channel supports adaptive equalization up to 34-dB boost at 5 GHz, adjustable transmit output swing from 600 to 1300 mVp-p, and de-emphasis up to -15 dB. Typical power dissipation is 180 mW per channel. The device operates from a single 2.5-V ± 5% supply and functions over an industrial temperature range of -40°C to 85°C. Configuration is supported via SMBus/I2C or external EEPROM. On-chip features include an eye monitor and PRBS generator for system bring-up and field tuning.
9.8 to 12.5 Gbps Quad Channel Retimer with Adaptive EQ, CDR and DFE 48-WQFN -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 203359-DS125DF410SQ/
Packaging: Reel - TR
Applications: Ethernet
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 48-WQFN (7x7)
Supply Voltage - Operating: 2.375 V to 2.625 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC INTERFACE SPECIALIZED 48WQFN
IC INTERFACE SPECIALIZED 48WQFN
Ethernet Interface 48-WQFN (7x7)
IC INTERFACE SPECIALIZED 48WQFN
| Texas Instruments | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS125DF410SQ/NOPB | 203359-DS125DF410SQ/NOPB | DS125DF410SQ/NOPB | DS125DF410SQ/NOPB | DS125DF410SQ/NOPB | DS125DF410SQ/NOPB |
| Product Name | DS125DF410 9.8 to 12.5 Gbps Quad Channel Retimer with Adaptive EQ, CDR and DFE | Interface - Interface - Specialized - DS125DF410SQ/NOPB | Interface - Specialized | Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized |
| Device Type | DS125DF410 9.8 to 12.5 Gbps Quad Channel Retimer with Adaptive EQ, CDR and DFE | Sensor Interface | Sensor Interface | |||
| Features | RoHS | RoHS | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) |