Texas Instruments High-Performance Analog Interface - Interface - Specialized - DS250DF230ZLST DS250DF230ZLST

Description
Manufacturer: Texas Instruments Win Source Part Number: 917413-DS250DF230ZLS T Features: Retimer Interface 36-NFBGA (5x5) Package: Reel - TR Package: 36-LFBGA Mounting: Surface Mount Family Name: DS250DF230 Categories: Integrated Circuits (ICs) Case / Package: 36-NFBGA (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53033-6, 296-53033-2, 296-53033-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 917413-DS250DF230ZLS T Features: Retimer Interface 36-NFBGA (5x5) Package: Reel - TR Package: 36-LFBGA Mounting: Surface Mount Family Name: DS250DF230 Categories: Integrated Circuits (ICs) Case / Package: 36-NFBGA (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53033-6, 296-53033-2, 296-53033-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - DS250DF230ZLST - 917413-DS250DF230ZLST - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DS250DF230ZLST
917413-DS250DF230ZLST
Interface - Interface - Specialized - DS250DF230ZLST 917413-DS250DF230ZLST
Manufacturer: Texas Instruments Win Source Part Number: 917413-DS250DF230ZLS T Features: Retimer Interface 36-NFBGA (5x5) Package: Reel - TR Package: 36-LFBGA Mounting: Surface Mount Family Name: DS250DF230 Categories: Integrated Circuits (ICs) Case / Package: 36-NFBGA (5x5) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53033-6, 296-53033-2, 296-53033-1

Manufacturer: Texas Instruments
Win Source Part Number: 917413-DS250DF230ZLST
Features: Retimer Interface 36-NFBGA (5x5)
Package: Reel - TR
Package: 36-LFBGA
Mounting: Surface Mount
Family Name: DS250DF230
Categories: Integrated Circuits (ICs)
Case / Package: 36-NFBGA (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-53033-6, 296-53033-2, 296-53033-1

Buy Now Datasheet
Industrial BGA Interface Transceiver IC - 407-DS250DF230ZLST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Industrial BGA Interface Transceiver IC
407-DS250DF230ZLST
Industrial BGA Interface Transceiver IC 407-DS250DF230ZLST
25Gbps 2-Ch Retimer, Diff Line Transceiver, 36-BGA, Industrial Product overview: DS250DF230ZLST from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, BGA, Interface Transceiver IC, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-DS250DF230ZLST can be used for catalog matching and distributor lookup.

25Gbps 2-Ch Retimer, Diff Line Transceiver, 36-BGA, Industrial Product overview: DS250DF230ZLST from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Industrial, BGA, Interface Transceiver IC, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-DS250DF230ZLST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Specialized DS250DF230ZLST
IC INTFACE SPECIALIZED 36NFBGA

IC INTFACE SPECIALIZED 36NFBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
DS250DF230ZLST
Integrated Circuits (ICs) - Interface - Specialized DS250DF230ZLST
IC INTFACE SPECIALIZED 36NFBGA

IC INTFACE SPECIALIZED 36NFBGA

Supplier's Site
Interface - Specialized - DS250DF230ZLST - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
DS250DF230ZLST
Interface - Specialized DS250DF230ZLST
IC INTFACE SPECIALIZED 36NFBGA

IC INTFACE SPECIALIZED 36NFBGA

Supplier's Site Datasheet
Specialized - DS250DF230ZLST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
DS250DF230ZLST
Specialized DS250DF230ZLST
Retimer Interface 36-NFBGA (5x5)

Retimer Interface 36-NFBGA (5x5)

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 917413-DS250DF230ZLST 407-DS250DF230ZLST DS250DF230ZLST DS250DF230ZLST DS250DF230ZLST DS250DF230ZLST
Product Name Interface - Interface - Specialized - DS250DF230ZLST Industrial BGA Interface Transceiver IC Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized
Device Type Sensor Interface Transceiver Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Modems - ICs and Modules - SI2493-D-GTR - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers
Interface module - 289-723 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Sensor and Detector Interfaces - AD9805JS - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature 0 to 70 C (32 to 158 F)
View Details