Quad Telephone Relay Drivers 14-SOIC 0 to 70
Buffer/Inverter Based Peripheral Driver, 4 Driver, 0.1A, BIPolar, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 113826-DS3680DR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quad Telephone Relay Drivers 14-SOIC 0 to 70 Product overview: DS3680DR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, SOIC, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-DS3680DR can be used for catalog matching and distributor lookup.
IC TELECOM INTERFACE 14SOIC
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | DS3680DR | DS3680DR | 113826-DS3680DR | 702-DS3680DR | DS3680DR | DS3680DR |
| Product Name | DS3680 Quad Telephone Relay Drivers | Interface - Interface - Telecom - DS3680DR | Quad SOIC Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Telecom | Telecom | |
| Device Type | DS3680 Quad Telephone Relay Drivers | Buffer | Transceiver | Sensor Interface |