Texas Instruments DS110DF1610 DS110DF1610 8.5 to 11.3 Gbps 16 Channel Retimer DS110DF1610FB/NOPB

Description
DS110DF1610 8.5 to 11.3 Gbps 16 Channel Retimer 196-FCBGA -10 to 85
Request a Quote Datasheet
Description
DS110DF1610 8.5 to 11.3 Gbps 16 Channel Retimer 196-FCBGA -10 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS110DF1610 DS110DF1610 8.5 to 11.3 Gbps 16 Channel Retimer - DS110DF1610FB/NOPB - Texas Instruments
Dallas, TX, United States
DS110DF1610 DS110DF1610 8.5 to 11.3 Gbps 16 Channel Retimer
DS110DF1610FB/NOPB
DS110DF1610 DS110DF1610 8.5 to 11.3 Gbps 16 Channel Retimer DS110DF1610FB/NOPB
DS110DF1610 8.5 to 11.3 Gbps 16 Channel Retimer 196-FCBGA -10 to 85

DS110DF1610 8.5 to 11.3 Gbps 16 Channel Retimer 196-FCBGA -10 to 85

Buy Now Datasheet
Interface - Interface - Specialized - DS110DF1610FB/NOPB - 869342-DS110DF1610FB/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DS110DF1610FB/NOPB
869342-DS110DF1610FB/NOPB
Interface - Interface - Specialized - DS110DF1610FB/NOPB 869342-DS110DF1610FB/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 869342-DS110DF1610FB /NOPB Features: Retimer Interface 196-FCBGA (15x15) Package: Tray Package: 196-BBGA Mounting: Surface Mount Family Name: DS110DF1610 Categories: Integrated Circuits (ICs) Case / Package: 196-FCBGA (15x15) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Limited Quantity per package: 126 MSL Level: 4 (72 Hours) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 869342-DS110DF1610FB/NOPB
Features: Retimer Interface 196-FCBGA (15x15)
Package: Tray
Package: 196-BBGA
Mounting: Surface Mount
Family Name: DS110DF1610
Categories: Integrated Circuits (ICs)
Case / Package: 196-FCBGA (15x15)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Limited
Quantity per package: 126
MSL Level: 4 (72 Hours)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - Specialized - DS110DF1610FB/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
DS110DF1610FB/NOPB
Interface - Specialized DS110DF1610FB/NOPB
IC INTFACE SPECIALIZED 196FCBGA

IC INTFACE SPECIALIZED 196FCBGA

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
DS110DF1610FB/NOPB
Integrated Circuits (ICs) - Interface - Specialized DS110DF1610FB/NOPB
IC INTFACE SPECIALIZED 196FCBGA

IC INTFACE SPECIALIZED 196FCBGA

Supplier's Site
Specialized - DS110DF1610FB/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Retimer Interface 196-FCBGA (15x15)

Retimer Interface 196-FCBGA (15x15)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS110DF1610FB/NOPB 869342-DS110DF1610FB/NOPB DS110DF1610FB/NOPB DS110DF1610FB/NOPB DS110DF1610FB/NOPB
Product Name DS110DF1610 DS110DF1610 8.5 to 11.3 Gbps 16 Channel Retimer Interface - Interface - Specialized - DS110DF1610FB/NOPB Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized Specialized
Device Type DS110DF1610 DS110DF1610 8.5 to 11.3 Gbps 16 Channel Retimer Sensor Interface Sensor Interface Sensor Interface
Features RoHS RoHS
Operating Temperature -10 to 85 C (14 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM26LS32AM Quadruple Differential Line Receiver - AM26LS32AMJB - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
4 suppliers
SN55LBC174 Quadruple Low-Power Differential Line Driver - 5962-9076504QFA - Texas Instruments
Specs
Device Type Line / Bus Driver
Supply Voltage 5V
# of Tx 4 #
View Details
SN55ALS161 Octal General-Purpose Interface Bus Transceiver - 5962-89681012A - Texas Instruments
Specs
Device Type Transceiver
# of Rx 8 #
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC1G3157DBVRE4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOT-23-6
View Details