Manufacturer: Texas Instruments
Win Source Part Number: 088381-DS10BR150TSD
Packaging: Reel - TR
Type: Buffer, ReDriver
Applications: LVDS
Input: CML, LVDS, LVPECL
Output: LVDS
Number of Channels: 1
Data Rate (Max): 1Gbps
Delay Time: 380ps
Capacitance - Input: 1.7pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-WSON (3x3)
Supply Voltage - Operating: 3 V to 3.6 V
Operating Supply Current: 16mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Consumer Electronics, Portable Devices, Computers & Computer Peripherals, Communications & Networking
LINE TRANSCEIVER, DSO8, 3 X 3 MM, LLP-8 Product overview: DS10BR150TSD from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Serializers, Deserializers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 755-DS10BR150TSD can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 088381-DS10BR150TSD | 755-DS10BR150TSD |
| Product Name | Interface - Interface - Signal Buffers, Repeaters, Splitters - DS10BR150TSD | Interface Transceiver IC |
| Device Type | Buffer | Transceiver |
| Supply Voltage | Other; 3 V ~ 3.6 V | |
| Data Rate | 1.00E6 kbps | 1.00E6 kbps |