Texas Instruments Interface - Interface - Serializers, Deserializers - DS32EL0421SQE/NOPB DS32EL0421SQE/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 134996-DS32EL0421SQE /NOPB Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 5 Output Type: CML Data Rate: 3.125Gbps Input Type: LVDS Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-WQFN (7x7) Purpose: Serializer Supply Voltage - Operating: 2.5V, 3.3V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 134996-DS32EL0421SQE /NOPB Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 5 Output Type: CML Data Rate: 3.125Gbps Input Type: LVDS Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-WQFN (7x7) Purpose: Serializer Supply Voltage - Operating: 2.5V, 3.3V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Serializers, Deserializers - DS32EL0421SQE/NOPB - 134996-DS32EL0421SQE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Serializers, Deserializers - DS32EL0421SQE/NOPB
134996-DS32EL0421SQE/NOPB
Interface - Interface - Serializers, Deserializers - DS32EL0421SQE/NOPB 134996-DS32EL0421SQE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 134996-DS32EL0421SQE /NOPB Packaging: Reel - TR Mounting: SMD (SMT) Number of Inputs: 5 Output Type: CML Data Rate: 3.125Gbps Input Type: LVDS Number of Outputs: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 48-WQFN (7x7) Purpose: Serializer Supply Voltage - Operating: 2.5V, 3.3V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 134996-DS32EL0421SQE/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Inputs: 5
Output Type: CML
Data Rate: 3.125Gbps
Input Type: LVDS
Number of Outputs: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 48-WQFN (7x7)
Purpose: Serializer
Supply Voltage - Operating: 2.5V, 3.3V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Serializers, Deserializers - DS32EL0421SQE/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Serializers, Deserializers
DS32EL0421SQE/NOPB
Interface - Serializers, Deserializers DS32EL0421SQE/NOPB
IC SERIALIZR DDR LVDS PAR 48WQFN

IC SERIALIZR DDR LVDS PAR 48WQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - DS32EL0421SQE/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
DS32EL0421SQE/NOPB
Integrated Circuits (ICs) - Interface - Serializers, Deserializers DS32EL0421SQE/NOPB
IC SERIALIZR DDR LVDS PAR 48WQFN

IC SERIALIZR DDR LVDS PAR 48WQFN

Supplier's Site
Serializers, Deserializers - DS32EL0421SQE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Serializers, Deserializers
DS32EL0421SQE/NOPB
Serializers, Deserializers DS32EL0421SQE/NOPB
3.125Gbps Serializer 5 Input 1 Output 48-WQFN (7x7)

3.125Gbps Serializer 5 Input 1 Output 48-WQFN (7x7)

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 134996-DS32EL0421SQE/NOPB DS32EL0421SQE/NOPB DS32EL0421SQE/NOPB DS32EL0421SQE/NOPB
Product Name Interface - Interface - Serializers, Deserializers - DS32EL0421SQE/NOPB Interface - Serializers, Deserializers Integrated Circuits (ICs) - Interface - Serializers, Deserializers Serializers, Deserializers
Supply Voltage Other; 2.5V~ 3.3V 3.3V; Other 3.3V; Other; 2.5V, 3.3V
Data Rate 3.13E6 kbps 3.13E6 kbps 3.13E6 kbps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 722-SI2435-A-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tube
View Details
5 suppliers
Sensor and Detector Interfaces - A5366CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Interface module - 289-555 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Telecom - PEB20320H-V34 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Technology HDLC, V.110, X.30
Features RoHS
Supply Voltage Other; 5V
View Details
2 suppliers