Texas Instruments DS100RT410 10GbE Quad Channel Retimer with Adaptive EQ and CDR DS100RT410SQE/NOPB

Description
10GbE Quad Channel Retimer with Adaptive EQ and CDR 48-WQFN -40 to 85
Request a Quote
Description
10GbE Quad Channel Retimer with Adaptive EQ and CDR 48-WQFN -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DS100RT410 is a four-channel retimer with integrated signal conditioning for 10 GbE applications, supporting data rates up to 10.3125 Gbps. Each channel features adaptive equalization up to 34 dB boost at 5 GHz, a clock and data recovery circuit, and a transmit de-emphasis driver to achieve BER < 1 × 10⁻¹⁵. The device operates from a single 2.5 V supply, consumes 150 mW per channel, and supports SMBus or EEPROM configuration. It includes an on-chip eye monitor and PRBS generator for system bring-up. The part is packaged in a 48-pin WQFN with a 7.00 mm × 7.00 mm body size and operates over a temperature range of -40°C to 85°C.

Datasheet Summary
Powered by GS/AI

The DS100RT410 is a four-channel retimer with integrated signal conditioning for 10 GbE applications, supporting data rates up to 10.3125 Gbps. Each channel features adaptive equalization up to 34 dB boost at 5 GHz, a clock and data recovery circuit, and a transmit de-emphasis driver to achieve BER < 1 × 10⁻¹⁵. The device operates from a single 2.5 V supply, consumes 150 mW per channel, and supports SMBus or EEPROM configuration. It includes an on-chip eye monitor and PRBS generator for system bring-up. The part is packaged in a 48-pin WQFN with a 7.00 mm × 7.00 mm body size and operates over a temperature range of -40°C to 85°C.

Suppliers

Company
Product
Description
Supplier Links
DS100RT410 10GbE Quad Channel Retimer with Adaptive EQ and CDR - DS100RT410SQE/NOPB - Texas Instruments
Dallas, TX, United States
DS100RT410 10GbE Quad Channel Retimer with Adaptive EQ and CDR
DS100RT410SQE/NOPB
DS100RT410 10GbE Quad Channel Retimer with Adaptive EQ and CDR DS100RT410SQE/NOPB
10GbE Quad Channel Retimer with Adaptive EQ and CDR 48-WQFN -40 to 85

10GbE Quad Channel Retimer with Adaptive EQ and CDR 48-WQFN -40 to 85

Buy Now Datasheet
Interface - Interface - Specialized - DS100RT410SQE/NOPB - 1034200-DS100RT410SQE/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - DS100RT410SQE/NOPB
1034200-DS100RT410SQE/NOPB
Interface - Interface - Specialized - DS100RT410SQE/NOPB 1034200-DS100RT410SQE/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1034200-DS100RT410SQ E/NOPB Packaging: Reel - TR Applications: Ethernet Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 48-WQFN (7x7) Supply Voltage - Operating: 2.375 V to 2.625 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1034200-DS100RT410SQE/NOPB
Packaging: Reel - TR
Applications: Ethernet
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 48-WQFN (7x7)
Supply Voltage - Operating: 2.375 V to 2.625 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Specialized - DS100RT410SQE/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Ethernet Interface 48-WQFN (7x7)

Ethernet Interface 48-WQFN (7x7)

Buy Now
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
DS100RT410SQE/NOPB
Integrated Circuits (ICs) - Interface - Specialized DS100RT410SQE/NOPB
IC INTERFACE SPECIALIZED 48WQFN

IC INTERFACE SPECIALIZED 48WQFN

Supplier's Site
Interface - Specialized - DS100RT410SQE/NOPB - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
DS100RT410SQE/NOPB
Interface - Specialized DS100RT410SQE/NOPB
IC INTERFACE SPECIALIZED 48WQFN

IC INTERFACE SPECIALIZED 48WQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number DS100RT410SQE/NOPB 1034200-DS100RT410SQE/NOPB DS100RT410SQE/NOPB DS100RT410SQE/NOPB DS100RT410SQE/NOPB
Product Name DS100RT410 10GbE Quad Channel Retimer with Adaptive EQ and CDR Interface - Interface - Specialized - DS100RT410SQE/NOPB Specialized Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized
Device Type DS100RT410 10GbE Quad Channel Retimer with Adaptive EQ and CDR Sensor Interface Sensor Interface
Features RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-AM26C32CDB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers
AM26C32M Quadruple Differential Line Receiver - 5962-9164001Q2A - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
SN54BCT646 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155501MKA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details